D-Link logo

D-Link DFE-680TX F+ENet Cardbus RJ45 32bit

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39491
Info modified on:
04 Apr 2019, 03:56:18
Guarantee:
5 years
Long product name D-Link DFE-680TX F+ENet Cardbus RJ45 32bit:

D-Link DFE-680TX 32-bit 10/100Mbps CardBus Card

D-Link DFE-680TX F+ENet Cardbus RJ45 32bit:

D-Link’s DFE-680TX is a 32Bit high-performance dual speed CardBus 10/100 Ethernet /Fast Ethernet adapter with a Media Coupler enabling connection for notebook and laptop computers. The DFE-680TX is targeted at users of notebook or laptop computers.

The DFE-680TX combines 32-bit Bus Mastering performance with WOL (Wake-on-Lan) and advance functions, complying with ACPI specification; this adapter provides management function for power saving when not operating. The DFE-680TX utilizes Nway (Auto-Negotiation) for dynamic speed adjustment for 10BASE-T and 100BASE-TX for speeds of 20Mbps/200Mbps in full duplex mode.

The DFE-680TX dual-speed 10/100 Mbps feature adheres to IEEE 802.3 and IEEE 802.3u, which specify 10BASE-T and 100BASETX Ethernet technology. Simple plug-and-play enables ease of installation, in addition to Hot Swapping capabilities for card detection while operating system is initialized.

Short summary description D-Link DFE-680TX F+ENet Cardbus RJ45 32bit:

D-Link DFE-680TX F+ENet Cardbus RJ45 32bit, CardBus

Long summary description D-Link DFE-680TX F+ENet Cardbus RJ45 32bit:

D-Link DFE-680TX F+ENet Cardbus RJ45 32bit. Host interface: CardBus

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.