location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G575 AMD E E-300 15.6" 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G575
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M5254UK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Essential G575 AMD E E-300 15.6" 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clamshell Black
  • - AMD E E-300 1.3 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1333 MHz 1 x 2 + 1 x 4 GB
  • - 500 GB HDD DVD-RW
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 7 Home Premium 64-bit
Guarantee: 1 Year
Long product name Lenovo Essential G575 AMD E E-300 15.6" 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black :
The short editorial description of Lenovo Essential G575 AMD E E-300 15.6" 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

AMD E-300 (1.3GHz), 6GB DDR3 RAM, 500GB SATA HDD, 15.6" LED TFT (1366x768), Fast Ethernet, 802.11b/g/n, DVD-RW, Windows 7 Home Premium 64-bit
More>>>
Lenovo Essential G575 AMD E E-300 15.6" 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
The official marketing text of Lenovo Essential G575 AMD E E-300 15.6" 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black as supplied by the manufacturer

Fun is owning the power-packed, budget-friendly Lenovo G series.
Sleek and affordable, the Levono G series notebook is packed with all the essentials you need. Featuring high-definition, auto switchable graphics and up to 8GB of DDR3 memory, it works harder and faster while minimizing your power usage. VeriFace™ facial recognition on the G series gives you enhanced data protection while OneKey™ Rescue System restores lost data at the touch of a button, so you can rest easy. This laptop also features Lenovo DirectShare that allows you to synchronize with other notebooks on your network without internet connectivity. And with the powerful AMD Dual Core E-350 processor, you can be sure of efficient, all-round performance every day. So whatever your idea of fun is, the Lenovo G series brings it to life.

GET ENTERTAINED
- Lenovo® DirectShare – easily synchronize your files with another notebook without connecting to the internet.
- HD graphics support.
- Stereo speakers.
- VeriFace® face recognition – a fun way to login to your PC.

REST EASY
- Designed as a versatile but affordable notebook, built with durability in mind from the makers of ThinkPad.
- Energy Management – protects the long-term durability of the battery and uses advanced energy-saving technology to increase time spent between charges.
- OneKey® Rescue System makes data backup & recovery simple so you can spend time on more enjoyable tasks.
- Lenovo® ReadyComm – advanced networking & internet connection management.

Short summary description Lenovo Essential G575 AMD E E-300 15.6" 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This short summary of the Lenovo Essential G575 AMD E E-300 15.6" 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential G575, AMD E, 1.3 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Lenovo Essential G575 AMD E E-300 15.6" 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Lenovo Essential G575 AMD E E-300 15.6" 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Lenovo Essential G575. Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Design
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E-300
Processor cores
2
Processor frequency *
1.3 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
5 h
Security
Cable lock slot
No
Weight & dimensions
Width
14.8" (376.8 mm)
Depth
9.83" (249.8 mm)
Height (front)
0.681" (1.73 cm)
Height (rear)
1.37" (3.49 cm)
Weight *
5.73 lbs (2.6 kg)
Other features
Wireless technology
Wi-Fi
AC adapter included
Yes
Infrared data port
No
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab