location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis VT OHEPS19 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT OHEPS19
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0217-011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0667026007743 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Axis VT OHEPS19 power adapter/inverter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Input voltage: 110-230 V Output voltage: 12 V
  • - Purpose: Camera
  • - Black
Long product name Axis VT OHEPS19 power adapter/inverter Black :
The short editorial description of Axis VT OHEPS19 power adapter/inverter Black

110VAC-230VAC, 12 VDC / 1A
More>>>
Short summary description Axis VT OHEPS19 power adapter/inverter Black:
This short summary of the Axis VT OHEPS19 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Axis VT OHEPS19, Camera, 110-230 V, 12 V, 1 A, Black

Long summary description Axis VT OHEPS19 power adapter/inverter Black:
This is an auto-generated long summary of Axis VT OHEPS19 power adapter/inverter Black based on the first three specs of the first five spec groups.

Axis VT OHEPS19. Purpose: Camera, Input voltage: 110-230 V, Output voltage: 12 V. Product color: Black

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)