Axis logo

Axis VT Wall Bracket with Ball Joint, WBJA

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62783
Info modified on:
21 Oct 2022, 10:14:07
Long product name Axis VT Wall Bracket with Ball Joint, WBJA:

VT Wall Bracket with Ball Joint, WBJA

Short summary description Axis VT Wall Bracket with Ball Joint, WBJA:

Axis VT Wall Bracket with Ball Joint, WBJA, Silver, Polycarbonate (PC), CE: EN 60950, EN 61000-6-3, EN 50130-4V1 fire-self extinguish compliance to UL94 Impact resistance..., 6.1" (155 mm), 18.3" (466 mm), 4.72" (120 mm)

Long summary description Axis VT Wall Bracket with Ball Joint, WBJA:

Axis VT Wall Bracket with Ball Joint, WBJA. Product color: Silver, Housing material: Polycarbonate (PC), Certification: CE: EN 60950, EN 61000-6-3, EN 50130-4V1 fire-self extinguish compliance to UL94 Impact resistance.... Width: 6.1" (155 mm), Depth: 18.3" (466 mm), Height: 4.72" (120 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.