location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS116
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS116GE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449035001 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 608250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2023 16:02:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
  • - Stackable
  • - DC
Guarantee: 2-year warranty
Long product name NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Gray :
The short editorial description of NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Gray

16-Port 100/1000 Mbps Gigabit Switch
More>>>
NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Gray:
The official marketing text of NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Gray as supplied by the manufacturer

The GS105, GS108 & GS116 Gigabit Ethernet Switches are equipped with 10/100/1000 Mbps ports giving your small or growing business network the capacity to handle huge workloads.

- Moves very large files instantly across your network
- 10 x faster than standard Fast Ethernet (10/100)
- Full duplex, providing up to 2000 Mbps on each port
- Auto-sensing on each port detects at the best network speed (10, 100 or 1000)
- Auto Uplink™ technology auto adjusts for different types of Ethernet cable
- The compact, sturdy metal case fits easily on a desk or mounts on a wall

Gigabit Ethernet Connectivity

The GS105, GS108 and GS116 unmanaged desktop switches are standards based for easy integration of Ethernet (10 Mbps), Fast Ethernet (100 Mbps) and Gigabit Ethernet (1000 Mbps) devices. These Switches feature 5, 8 or 16 ports. Every port of the GS105, GS108 and GS116 automatically senses the right speed and full/half duplex mode, and Auto Uplink technology automatically adjusts for straight-through or crossover cables.

Easy to Use

With NETGEAR's GS105, GS108 and GS116 desktop switches, you can take gigabit to the desktop in minutes, just plug and play! Once connected, these switches provide you a powerful, high-speed network.

Value for Money

The GS105, GS108 and GS116 are affordable Gigabit switches giving your network the capacity to handle heavy workloads and move very large files across your small business network instantly and easily.

Short summary description NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Gray:
This short summary of the NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS116, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Gray:
This is an auto-generated long summary of NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Gray based on the first three specs of the first five spec groups.

NETGEAR GS116. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1p. DC input voltage: 12 V

Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.1p
10G support *
No
Full duplex
Yes
Flow control support
Yes
Data transmission
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Design
Stackable *
Yes
Product color
Gray
Power
Power source *
DC
DC input voltage
12 V
Power consumption (typical)
25 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Width
11.2" (285 mm)
Depth
4.06" (103 mm)
Height
1.06" (27 mm)
Weight
2.38 lbs (1.08 kg)
Logistics data
Harmonized System (HS) code
85176990
Other features
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
11.2 x 4.06 x 1.06" (285 x 103 x 27 mm)
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:29:37
Uk has collected 6 expert reviews for NETGEAR GS116 Unmanaged Gigabit Ethernet (10/100/1000) Grey and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11 10:29:37
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
techpowerup.com
Updated:
2015-10-18 04:52:22
We would like to thank Netgear for supplying the review sample. At home, almost everyone nowadays has one switch in either a stand-alone device or embedded right into a WiFi router or an ADSL modem. With a wide portfolio of relevant products covering not...
Good Lifetime warranty and technical support, EMC compliant, Compact dimensions, Zero output noise, Cleverly designed mounting system, Multi-directional power cable, Ability to turn-off LED lighting, Metallic casing, DoS protection, Port Trunking support (only...
Bad Not compatible with Dynamic Link Aggregation (LAG), Would like to see even higher quality caps in the PSU's secondary side...
Bottom line The Netgear Click Switch GSS116E retails for $120. Lifetime warranty and technical support EMC compliant Compact dimensions Zero output noise Cleverly designed mounting system Multi-directional power cable Ability to turn-off LED lighting Metallic casing...
82%
wegotserved.com
Updated:
2018-08-09 18:24:45
I reviewed the NETGEAR ProSAFE 8 Port Click Switch back in May and was impressed with the thought that had gone into its design. A switch is a switch after all – a multi-point adapter for your wired network. But with the Click Switch, NETGEAR has worked h...
Bottom line While it would be easy for NETGEAR to have produced another 16-port network switch that looks and performs just like its competitors, it's clear that the company has worked hard to uncover and act on real human insight in the development of the Click Swit...
93%
Brand Image Article code product Stock Price from
NETGEAR 5 Port Gigabit Desktop Switch GS605 NETGEAR 5 Port Gigabit Desktop Switch GS605
(show image)
GS605EE 5 Port Gigabit Desktop Switch GS605 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105NA 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports
(show image)
FS750T2NA ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105NA GS105 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged
(show image)
GS524TNA ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots
(show image)
JGS524FNA ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Gigabit Rackmount Switch NETGEAR ProSafe 16 Port Gigabit Rackmount Switch
(show image)
GS516TNA ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105GR 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 8 Port Fast Ethernet (10 / 100) Network Switch - FS108 NETGEAR 8 Port Fast Ethernet (10 / 100) Network Switch - FS108
(show image)
FS108GR 8 Port Fast Ethernet (10 / 100) Network Switch - FS108 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS105 Unmanaged NETGEAR GS105 Unmanaged
(show image)
GS105GR GS105 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
Suomi 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)