CoreParts logo

CoreParts MMI0346/8GB memory module 2 x 4 GB DDR2 400 MHz ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46722
Info modified on:
13 Mar 2024, 08:47:44
Bullet Points CoreParts MMI0346/8GB memory module 2 x 4 GB DDR2 400 MHz ECC:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Guarantee:
120 months
Long product name CoreParts MMI0346/8GB memory module 2 x 4 GB DDR2 400 MHz ECC:

8GB Memory Module for IBM 400Mhz DDR2 Major DIMM - KIT 2x4GB

Short summary description CoreParts MMI0346/8GB memory module 2 x 4 GB DDR2 400 MHz ECC:

CoreParts MMI0346/8GB, 8 GB, 2 x 4 GB, DDR2, 400 MHz, Green

Long summary description CoreParts MMI0346/8GB memory module 2 x 4 GB DDR2 400 MHz ECC:

CoreParts MMI0346/8GB. Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz, ECC, Product color: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.