location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec ONE S MIDDLE TOWER CASE Midi Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ONE S MIDDLE TOWER CASE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-15971-5
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Antec ONE S MIDDLE TOWER CASE Midi Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower PC Gaming
  • - ATX, micro ATX, Mini-ITX
  • - Supported HDD sizes: 3.5"
  • - Number of 3.5" bays: 5 Number of 5.25" bays: 3
  • - Plastic, Stainless steel
  • - Black
Long product name Antec ONE S MIDDLE TOWER CASE Midi Tower Black :
The short editorial description of Antec ONE S MIDDLE TOWER CASE Midi Tower Black

One S, Midi-Tower, ATX/microATX/Mini-ITX, 3x 5.25"/5x 3.5"/2x 2.5", No PSU, 4.7kg
More>>>
Short summary description Antec ONE S MIDDLE TOWER CASE Midi Tower Black:
This short summary of the Antec ONE S MIDDLE TOWER CASE Midi Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Antec ONE S MIDDLE TOWER CASE, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, Plastic, Stainless steel, Gaming

Long summary description Antec ONE S MIDDLE TOWER CASE Midi Tower Black:
This is an auto-generated long summary of Antec ONE S MIDDLE TOWER CASE Midi Tower Black based on the first three specs of the first five spec groups.

Antec ONE S MIDDLE TOWER CASE. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply location: Bottom. Front fans diameters supported: 120 mm, Side fans diameters supported: 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 3.5". Width: 8.19" (208 mm), Depth: 19.2" (488 mm), Height: 17.2" (438 mm)

Brand Image Article code product Stock Price from
Antec

Antec One S3 Midi Tower Black
(show image)
0-761345-15973-9 One S3 0.00
(excl. VAT)
0 (incl. VAT)
Antec

Antec One Midi Tower Black
(show image)
0-761345-15970-8 One 0.00
(excl. VAT)
0 (incl. VAT)