location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ST1000SMPEX network card Internal Ethernet 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini PCI Express Gigabit Ethernet Network Adapter NIC Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST1000SMPEX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846554 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com ST1000SMPEX network card Internal Ethernet 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Mini PCI Express Ethernet
  • - 1000 Mbit/s
  • - Internal Chipset: Realtek - RTL8111E
Guarantee: 2 Year
Long product name StarTech.com ST1000SMPEX network card Internal Ethernet 1000 Mbit/s :
The short editorial description of StarTech.com ST1000SMPEX network card Internal Ethernet 1000 Mbit/s

StarTech.com Mini PCI Express Gigabit Ethernet Network Adapter NIC Card
More>>>
StarTech.com ST1000SMPEX network card Internal Ethernet 1000 Mbit/s:
The official marketing text of StarTech.com ST1000SMPEX network card Internal Ethernet 1000 Mbit/s as supplied by the manufacturer

The ST1000SMPEX Mini PCI Express Gigabit Network Adapter Card adds 1000Mbps network connectivity to a Mini PCI Express (PCI Express Mini Card, Mini PCIe) enabled computer system, such as Mini-ITX motherboards.

Supporting features such as NDIS5 checksum and large send offload for lower CPU utilization, Wake-on-LAN (WOL) and Remote Wake-up power management, jumbo frames and VLAN tagging, this Mini PCI Express Gigabit Adapter is ready to handle a wide variety of scenarios.

Perfect for small form factor or embedded systems that originally lack Gigabit networking capability, or for adding a network connection without taking up a full-sized PCI Express slots, this high quality Mini PCIe Network Adapter includes a low profile/half-height bracket for additional installation options.

The StarTech.com Advantage
- Full length mini PCI Express (PCI Express Mini Card, Mini PCIe) form factor fits in many Mini-ITX or embedded systems
- Built-in NDIS5 Checksum and Large Send Offload support and Jumbo Frames minimize system resource usage

Short summary description StarTech.com ST1000SMPEX network card Internal Ethernet 1000 Mbit/s:
This short summary of the StarTech.com ST1000SMPEX network card Internal Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ST1000SMPEX, Internal, Wired, Mini PCI Express, Ethernet, 1000 Mbit/s

Long summary description StarTech.com ST1000SMPEX network card Internal Ethernet 1000 Mbit/s:
This is an auto-generated long summary of StarTech.com ST1000SMPEX network card Internal Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com ST1000SMPEX. Internal. Connectivity technology: Wired, Host interface: Mini PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Mini PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Auto MDIX IEEE
Yes
Full duplex
Yes
Jumbo frames support
Yes
Jumbo frames
9000
VLAN tagging
Yes
Design
Internal *
Yes
Chipset
Realtek - RTL8111E
LED indicators
Activity, Link
Mean time between failures (MTBF)
482765 h
Certification
CE, FCC
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
1.18" (30 mm)
Depth
2.01" (51 mm)
Height
0.315" (8 mm)
Weight
0.212 oz (6 g)
Packaging data
Quantity
1
Drivers included
Yes
Low-profile bracket
Yes
Package width
5.67" (144 mm)
Package depth
6.89" (175 mm)
Package height
1.26" (32 mm)
Package weight
5.29 oz (150 g)
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Flow control support
Yes
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)