location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Projector SP820 Dlp 4000 Ansi 2000:1 Dvi
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.0DJ77.B5E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 4000 ANSI lumens
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 31"-300" Number of colors: 16.78 million colors
Guarantee: 3 Years
Long product name BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768) :
The short editorial description of BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768)

Projector 4000 Ansi 2000:1 Dvi
More>>>
BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768):
The official marketing text of BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

A Power House Projector

BenQ's SP820 is a superb choice for those who need a XGA projector that can reliably provide a bright, clearly viewable picture in virtually any environment. Its wide array of useful features are not only elegantly implemented, but are easily accessible through a well-thought out interface. It's perfect for business users' presentations and a classroom teacher's lectures alike—in fact, for any application where even large audiences can be ensured of a great view regardless of a room's light levels. For a projector that can perform to your requirements regardless of the application or venue, the SP820 is just right.

More Lumens, Brighter Images

The extraordinarily clear, bright images that the SP820 delivers are sure to light up a smile on any viewer. The SP820 achieves stellar results through a combination of its powerful lamp, excellent contrast ratio, and exclusive BenQ technologies.
Extra-Bright Projection Lamp (4,000 ANSI Lumens)

An extremely powerful projection lamp, rated at a full 4,000 ANSI lumens, makes the SP820 capable of displaying a bright, easily viewed image even in a lighted room.
High Contrast Ratio

The SP820’s high 2000:1 contrast ratio ensures a vividly rendered picture, bringing out details even in darkly lit scenes.

Short summary description BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Projector 4000 Ansi 2000:1 Dvi, 4000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 31"-300", 16.78 million colors

Long summary description BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ Projector 4000 Ansi 2000:1 Dvi data projector 4000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ Projector 4000 Ansi 2000:1 Dvi. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Zoom ratio: 1.15:1, Throw ratio: 1.8 - 2.1:1. Placement: Ceiling. Display number of colors: 16.78 million colors. Weight: 8.22 lbs (3.73 kg)

Projector
Screen size compatibility *
31"-300"
Projector brightness *
4000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colors
16.78 million colors
Lens system
Zoom ratio
1.15:1
Throw ratio
1.8 - 2.1:1
Design
Placement
Ceiling
Display
Display number of colors
16.78 million colors
Weight & dimensions
Weight *
8.22 lbs (3.73 kg)
Other features
Aspect ratio
4:3
Light source
280W
Dimensions (WxDxH)
11.8 x 9.61 x 3.46" (300 x 244 x 88 mm)
Resolution
1400 x 1050 pixels
Brand Image Article code product Stock Price from
BenQ MP612 data projector 2200 ANSI lumens DLP SVGA (800x600) BenQ MP612 data projector 2200 ANSI lumens DLP SVGA (800x600)
(show image)
9J.06077.B5E MP612 0.00
(excl. VAT)
0 (incl. VAT)
BenQ SP830 data projector 3500 ANSI lumens DLP WXGA (1280x768) BenQ SP830 data projector 3500 ANSI lumens DLP WXGA (1280x768)
(show image)
9J.J1Y77.B8E SP830 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)