location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola F3 2.1" 2.4 oz (68 g) Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE7361AX7N1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola F3 2.1" 2.4 oz (68 g) Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue
  • - 2.1"
  • - 750 mAh
Long product name Motorola F3 2.1" 2.4 oz (68 g) Blue :
The short editorial description of Motorola F3 2.1" 2.4 oz (68 g) Blue

F3 Blue
More>>>
Motorola F3 2.1" 2.4 oz (68 g) Blue:
The official marketing text of Motorola F3 2.1" 2.4 oz (68 g) Blue as supplied by the manufacturer

Simple, functional and fashionable – MOTOFONE has the features you need and can count on plus the look you aspire for, at a price that fits your pocket.Billions of people around the world have yet to make a phone call – and billions more have only just begun to explore wireless technology. Technology can be intimidating however MOTOFONE is convenience in voice communication.

Short summary description Motorola F3 2.1" 2.4 oz (68 g) Blue:
This short summary of the Motorola F3 2.1" 2.4 oz (68 g) Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola F3, Bar, 2.1", 750 mAh, Blue

Long summary description Motorola F3 2.1" 2.4 oz (68 g) Blue:
This is an auto-generated long summary of Motorola F3 2.1" 2.4 oz (68 g) Blue based on the first three specs of the first five spec groups.

Motorola F3. Form factor: Bar. Display diagonal: 2.1". Battery capacity: 750 mAh, Standby time (2G): 300 h. Weight: 2.4 oz (68 g). Product color: Blue

Design
Product color *
Blue
Display
Display diagonal *
2.1"
Display type
LCD
Panel type
LCD
Display number of colors
Monochrome
Memory
Flash card support *
No
Camera
Rear camera *
No
Data transmission
Infrared data port
No
Bluetooth *
No
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
No
Polyphonic rings quantity
24
Power
Battery capacity *
750 mAh
Talk time (2G) *
5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
2.4 oz (68 g)
Width
4.49" (114 mm)
Depth
0.354" (9 mm)
Height
1.85" (47 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Direct printing
No
Form factor *
Bar
Other features
Interface
No
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
MIDI
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:15:12
Uk has collected 25 expert reviews for Motorola F3 5.33 cm (2.1") 68 g Blue and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-02 02:15:12
Spiritual successor to Motorola's budget C113 handset, the new 'Motofone' F3 has clearly been designed with developing markets and the more technophobic among us in mind. All you get is a very basic phone that does nothing other than make and take call...
Bottom line The limited graphic ability of the display and lack of any on-board memory will mitigate against many people making the F3 their handset of choice, but at the price it's a perfect back up handset for use when overseas or in any situation that may resu...
85%
iMobile.com.au
Updated:
2011-11-08 01:23:37
It is difficult to comprehend the speed and scale at which portable technology has evolved in the last ten years or so. You remember the days when Nokia released the 5110, an incredibly popular model in its time, which arguably revolutionised communica...
53%
Zdnet.com.au
Updated:
2011-11-08 01:23:49
For its target market -- budget users and those who dont want bells and whistles -- the MOTOFONE is an excellent phone option. Those who require more pizzazz will quickly grow irked at its shortcomings, however.
0%
goodgearguide.com.au
Updated:
2011-11-08 01:24:26
The MOTOFONE is a breakthrough product in the mobile phone market, and is an excellent option for anyone looking for a handset to simply do the basics. At this price, its a clear winner.
Good Value for money, voice prompt assistance, very easy to use, hands-free speakerphone, new display technology...
Bad Only two lines of display, no predictive text input The Final Word The MOTOFONE is a breakthrough product in the mobile phone market, and is an excellent option for anyone looking for a handset to simply do the basics. At this price, its a clear winne...
Bottom line The MOTOFONE is a breakthrough product in the mobile phone market, and is an excellent option for anyone looking for a handset to simply do the basics. At this price, its a clear winner. Notes # This product is no longer available directly from the ma...
80%
expertreviews.co.uk
Updated:
2013-05-04 01:57:18
Motorola's MotoFone F3 is the cheapest phone in the group, and definitely the most unusual. It's a stripped-down mobile, with no extras such as a web browser or MP3 player. It's designed just for making calls and sending texts. Instead of a backlit LCD s...
40%
stuff.tv
Updated:
2014-04-10 04:50:08
What are you looking for in a mobile? If your answer is ‘something that makes calls, send texts and has a battery life to rival the sun’, then the F3 should, theoretically, be the phone for you. It’s exceptionally slim with a waist of ju...
Good Screen is easy to read. Slim profile. Amazing battery life.
Bad Awkward operating system. Lettering so big texts are hard to read.
Bottom line The F3 is very cheap, looks good and has a monstrous battery life – but the brow-furrowing, overcomplicated menus let it down...
60%
stuff.tv
Updated:
2011-08-02 02:15:12
What are you looking for in a mobile? If your answer is ‘something that makes calls, send texts and has a battery life to rival the sun’, then the F3 should, theoretically, be the phone for you. It’s exceptionally slim with a waist of ju...
Good Screen is easy to read. Slim profile. Amazing battery life.
Bad Awkward operating system. Lettering so big texts are hard to read.
Bottom line The F3 is very cheap, looks good and has a monstrous battery life – but the brow-furrowing, overcomplicated menus let it down...
60%
trustedreviews.com
Updated:
2011-08-02 02:15:12
Motorola's MOTOFONE F3 is about as basic as a handset can get, with voice calls, texts and alarms summing up its feature set. It has a price to match. For example, as I write, Phones4u is selling it on T-Mobile, Orange and Virgin Media pay-as-you-go. Cho...
Bottom line Motorola is to be congratulated for the sheer effrontery of releasing a mobile that costs as little as this one does. Hardware-wise I suspect many people could live with what's here, ditto the small feature set, and there is no doubt that the screen techn...
50%
gsmarena.com
Updated:
2011-08-02 02:15:12
Motorola Fone F3 or Motofone is a unique mobile device. It unites the latest modern trends, on one hand, and a very basic functional menu, on the other.
0%
geardiary.com
Updated:
2011-08-02 02:15:12
My Treo 750 is a fantastic device that does email, web browsing, PIM, and if you want it to it can even make phone calls. The price of all this functionality is size. The Treo is by no means a small phone. With the likes of the Dash, the Blackjack and...
0%
techtree.com
Updated:
2011-08-02 02:15:12
India is not an emerging market any more; its arrived already. No wonder why there is ample number of phone manufacturers flaunting the tag "made for India" in terms of features, functionality, and value-for-money aspects to name a few. These phones m...
Good Inexpensive, Local language voice commands, Electric paper display...
Bad Bad messaging, Poor battery life...
Bottom line The Motorola MotoFone F3 is a very basic phone one of the cheapest, bucks can buy. Hence, just the phone and a charger comes bundled in a cylindrical dabba. The phone is sleek and looks stylish even for the cheap bucks; I guess thats whats mandatory...
60%
Brand Image Article code product Stock Price from
Motorola F3 2.1" 2.4 oz (68 g) Red Motorola F3 2.1" 2.4 oz (68 g) Red
(show image)
SE7361AH1N1 F3 0.00
(excl. VAT)
0 (incl. VAT)
Motorola F3 2.1" 2.4 oz (68 g) Black Motorola F3 2.1" 2.4 oz (68 g) Black
(show image)
SE7361AE7N1 F3 0.00
(excl. VAT)
0 (incl. VAT)