location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DAP-1353 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAP-1353
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAP-1353/B
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DAP-1353 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum data transfer rate: 300 Mbit/s
  • - SSID, WPA, WPA2
  • - Antennas quantity: 3 External
Long product name D-Link DAP-1353 300 Mbit/s :
The short editorial description of D-Link DAP-1353 300 Mbit/s

DAP-1353- Wireless N Access Point
More>>>
D-Link DAP-1353 300 Mbit/s:
The official marketing text of D-Link DAP-1353 300 Mbit/s as supplied by the manufacturer

Wireless N Access Point

The D-Link DAP-1353 Wireless N Access Point is an 802.11n (draft) compliant device that delivers real world performance of up to 650% faster, 5 times farther than an 802.11g wireless connection and is faster than 100Mbps wired Ethernet1. By connecting the DAP-1353 Access Point to a switch or a router, users will be able to share their high-speed Internet access with everyone on the network and create a secure wireless network to share photos, files, music, video, printers and network storage throughout their home or office.

High Performance

Based on Wireless N technology, the DAP-1353 features a 3x3 MIMO (Multiple In Multiple Out) antenna design to achieve wireless speeds of up to 300Mbps and to eradicate dead spots.
The effect is enhanced on this Access Point by using 3dBi dipoles to maximise range, making it ideal in office environments.

Backward and Forward Compatibility

Based on the draft IEEE 802.11n specification, the DAP-1353 is almost guaranteed to comply with the final version of the standard through a mere firmware update, ensuring lasting use in business environments.
Furthermore, Wireless N technology remains fully compatible with older 802.11g and 802.11b standards, so the entire network does not need an expensive upgrade to maintain connectivity. However, the use of other Wireless N devices is recommended to ensure the highest speeds and best coverage free of dead spots.
The Access Point also enforces a “good neighbour” policy, ensuring that it will not create interference for neighbouring networks. This is achieved by reducing the amount of radio spectrum used when detecting a legacy 802.11g/b network in the vicinity.

Flexible Configuration

The DAP-1353 can be configured to operate in any of the following 5 modes:

(1) Wireless Access Point (AP).
(2) Wireless Distribution System (WDS) bridge, with one or more peer APs, to easily create dedicated building-to-building links.
(3) WDS with AP, to allow wireless clients on the WDS link.
(4) Wireless client, to give wireless N connectivity to any Ethernet-enabled device, such as a printer or a gaming console.
(5) Wireless repeater.
These built-in functions give the DAP-1353 the versatility to meet the requirements of various environments.

Multiple SSIDs

In AP mode, the DAP-1353 supports multiple SSIDs, allowing a single device to be logically divided into several virtual Access Points. For instance, one SSID could have encryption and authentication enabled for internal use and another open for guests and visitors.
With multiple SSIDs, the number of physical APs deployed may be reduced, minimising interference and keeping costs down.

Robust Security

The DAP-1353 features WPA/WPA2-PSK (Wi-Fi Protected Access with Pre-Shared Key), a method of data encryption that has never been cracked, provided the key is strong enough.
User authentication can be enforced by using the AP in conjunction with a RADIUS server, to protect against outside intrusion. This is achieved with the 802.1X protocol also supported. In addition, the number of users can be limited and MAC-address filtering is also possible.

Easy to Setup, Easy to Use

The D-Link Click’n Connect (DCC) wizard allows anyone without prior technical knowledge to install the Access Point, just by running the product CD. In just a few simple steps, the user is taken through establishing physical connections (power and cabling) and configuring encryption keys.
All the DAP-1353's settings can be accessed and modified via a web browser.

Short summary description D-Link DAP-1353 300 Mbit/s:
This short summary of the D-Link DAP-1353 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DAP-1353, 300 Mbit/s, SSID, WPA, WPA2

Long summary description D-Link DAP-1353 300 Mbit/s:
This is an auto-generated long summary of D-Link DAP-1353 300 Mbit/s based on the first three specs of the first five spec groups.

D-Link DAP-1353. Maximum data transfer rate: 300 Mbit/s. Security algorithms: SSID, WPA, WPA2

Features
Maximum data transfer rate *
300 Mbit/s
Frequency band
2.412 - 2.472 GHz
Cabling technology
10/100Base-T(X)
Modulation
CCK, DBPSK, DQPSK
Quality of Service (QoS) support
Yes
Security
Security algorithms *
SSID, WPA, WPA2
MAC address filtering
Yes
Power
Power consumption (typical)
9 W
Power requirements
5VDC 3A
Antenna
Antenna type *
External
Antennas quantity
3
Antenna gain level (max)
3 dBi
Antenna connector type
RP-SMA
Weight & dimensions
Dimensions (WxDxH)
4.72 x 7.8 x 1.26" (120 x 198 x 32 mm)
Weight
11.5 oz (325 g)
Other features
Supported data transfer rates
30/60/90/120/180/240/270/300 Mbps
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Electromagnetic emissions
FCC Class B, CE, IC, C-Tick
Safety
CSA
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 08:17:30
Uk has collected 3 expert reviews for D-Link DAP-1353 300 Mbit/s and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-07 08:17:30
D-Links Rangebooster 1353 might look like a normal wireless router, but its a Draft-N 2.0 wireless access point. You can put it to various uses, depending on your needs. You can use it as a simple access point, connecting it to an existing wired r...
80%
ozhardware.com.au
Updated:
2011-11-04 14:00:26
The DAP-1353 was extremely easy to setup onto our local network, it utilises a very simple and easy to use web interface so all we had to do was setup some security in the form of a WPA2 passkey and it was done, easy as that and took all of about 1 minute...
0%
Country Distributor
United Kingdom 1 distributor(s)