location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SUA750I uninterruptible power supply (UPS) 0.75 kVA 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUA750I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA750I
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points APC SUA750I uninterruptible power supply (UPS) 0.75 kVA 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.75 kVA 500 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Guarantee: 2 years
Long product name APC SUA750I uninterruptible power supply (UPS) 0.75 kVA 500 W :
The short editorial description of APC SUA750I uninterruptible power supply (UPS) 0.75 kVA 500 W

Smart-UPS, 750VA/500W, Input 230V/Output 230V, Interface Port DB-9 RS-232, USB, SmartSlot
More>>>
APC SUA750I uninterruptible power supply (UPS) 0.75 kVA 500 W:
The official marketing text of APC SUA750I uninterruptible power supply (UPS) 0.75 kVA 500 W as supplied by the manufacturer

APC Smart-UPS® protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Award winning APC Smart-UPS® is the perfect UPS for protecting business critical fileservers (Intel or UNIX based), minicomputers, network switches and hubs, Point of Sale, retail/bank back office and ATM's. Rack Mount versions are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs.

With included PowerChute® management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management (All major operating systems supported). Connectivity is through serial or USB port (USB not standard on all models). Additional manageability is available through the SmartSlot, an internal accessory slot that allows you to install optional accessories to enhance the performance of your UPS. Network connection with Web browser management and/or environmental monitoring, serial port expansion, and out-of-band management options are available. With pure sine-wave output ensuring compatibility with all connected devices, Intelligent Battery Management ensuring a highly available UPS and an advanced 16 segment bar graph display ensuring information and management, the Smart-UPS® is a UPS you can count on.

Short summary description APC SUA750I uninterruptible power supply (UPS) 0.75 kVA 500 W:
This short summary of the APC SUA750I uninterruptible power supply (UPS) 0.75 kVA 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SUA750I, 0.75 kVA, 500 W, 340 J, Sealed Lead Acid (VRLA), 4.8 min, 16.4 min

Long summary description APC SUA750I uninterruptible power supply (UPS) 0.75 kVA 500 W:
This is an auto-generated long summary of APC SUA750I uninterruptible power supply (UPS) 0.75 kVA 500 W based on the first three specs of the first five spec groups.

APC SUA750I. Output power capacity: 0.75 kVA, Output power: 500 W, Surge energy rating: 340 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4.8 min, Typical backup time at half load: 16.4 min. Product color: Black, Certification: C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, GOST, IEC 60950, VDE. Weight: 29.1 lbs (13.2 kg), Package weight: 32.2 lbs (14.6 kg). Bundled software: PowerChute

Features
Output power capacity *
0.75 kVA
Output power *
500 W
Surge energy rating
340 J
Audible alarm(s)
Yes
Ports & interfaces
Number of output IEC jumpers
2
USB 2.0 ports quantity
1
Serial ports quantity
1
Modem (RJ-11) ports
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
4.8 min
Typical backup time at half load
16.4 min
Battery recharge time
3 h
Design
Product color *
Black
LED indicators
Yes
Certification
C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, GOST, IEC 60950, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Weight & dimensions
Weight
29.1 lbs (13.2 kg)
Package weight
32.2 lbs (14.6 kg)
Packaging data
Bundled software
PowerChute
Logistics data
Quantity per pallet
40 pc(s)
Other features
I/O ports
SmartSlot
Interface
Serial, USB
Output connections
6x IEC 320 C13
Input connection type
IEC-320-C14
Dimensions (WxDxH)
5.39 x 14.1 x 6.18" (137 x 358 x 157 mm)
Nominal output voltage
230 V
Nominal input voltage
230 V
Filtering
Yes
Package dimensions (WxDxH)
10.7 x 19.5 x 11" (273 x 495 x 279 mm)
Brand Image Article code product Stock Price from
APC CSB Battery UPS battery kit- compatible with RBC48 uninterruptible power supply (UPS) APC CSB Battery UPS battery kit- compatible with RBC48 uninterruptible power supply (UPS)
(show image)
MDS48 CSB Battery UPS battery kit- compatible with APC RBC48 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Pulsar Evolution 800 Line-interactive Tower uninterruptible power supply (UPS) 0.8 kVA 560 W
(show image)
66226 Pulsar Evolution 800 Line-interactive Tower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)