location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega REV 35GB/90GB internal hard drive SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
REV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35GB/90GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33010
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jul 2024 15:02:55
The date of the most recent change of the data-sheet in Icecat's system
standard (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Iomega REV 35GB/90GB internal hard drive SCSI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35 GB SCSI
  • - HDD
  • - 22 oz (625 g)
Guarantee: 2 years.
Long product name Iomega REV 35GB/90GB internal hard drive SCSI :
The short editorial description of Iomega REV 35GB/90GB internal hard drive SCSI

REV™ 35GB/90GB SCSI Internal Drive with Disk
More>>>
Iomega REV 35GB/90GB internal hard drive SCSI:
The official marketing text of Iomega REV 35GB/90GB internal hard drive SCSI as supplied by the manufacturer

The Iomega® REV™ 35GB drive is a revolutionary removable hard disk system which is more efficient and reliable than traditional tape and optical drives, and provides portable, high-performance file storage. Iomega REV drives allow you to back up and restore up to 8 times faster than tape, access files in seconds with drag-and-drop,and secure your data with password protection and encryption. Includes professional-level backup software: automated file backups, and full system imaging.

Short summary description Iomega REV 35GB/90GB internal hard drive SCSI:
This short summary of the Iomega REV 35GB/90GB internal hard drive SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega REV 35GB/90GB, 35 GB, SCSI

Long summary description Iomega REV 35GB/90GB internal hard drive SCSI:
This is an auto-generated long summary of Iomega REV 35GB/90GB internal hard drive SCSI based on the first three specs of the first five spec groups.

Iomega REV 35GB/90GB. HDD capacity: 35 GB, Interface: SCSI

Features
HDD capacity *
35 GB
Interface *
SCSI
Type *
HDD
Read seek time
12 ms
Write seek time
13 ms
Average latency
7.1 ms
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
8 - 90%
Packaging content
Bundled software
Iomega REV System Software, Iomega Automatic Backup Pro 3.0, Yosemite TapeWare f REV.
Weight & dimensions
Weight
22 oz (625 g)
Packaging data
Quantity per pack
1 pc(s)
Other features
Dimensions (WxDxH)
1.81 x 5.98 x 5.98" (46 x 152 x 152 mm)
Internal
Yes
Mac compatibility
No
Minimum storage drive space
100 MB
Minimum processor
Pentium II 333 MHz
Minimum RAM
128 MB
Compatible operating systems
Microsoft Windows XP Home & Professional, Windows Server 2003 (Standard & Small Business Server Editions), Microsoft Windows 2000 Professional/Server/Advanced Server (Service Packs 3 & 4).
Compressed capacity
90 GB
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:57:22
Uk has collected 2 expert reviews for Iomega REV 35GB/90GB internal hard drive SCSI and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2011-09-27 11:57:16
Iomega made itself an industry-standard name with its Jaz and Zip drives. Like these groundbreaking devices, the more recent REV introduction is based on small, convenient cartridges that you can buy on an ad hoc basis, but utilises hard disk technolog...
Good Fast writing speeds, Good-sized cartridges...
Bad External drive adds a bit more clutter to your office setup...
Bottom line Iomega made itself an industry-standard name with its Jaz and Zip drives. Like these groundbreaking devices, the more recent REV introduction is based on small, convenient cartridges that you can buy on an ad hoc basis, but utilises hard disk technolog...
80%
Country Distributor
United Kingdom 1 distributor(s)