OKI logo

OKI B2400 600 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10109
Info modified on:
27 Jan 2020, 10:34:51
Long product name OKI B2400 600 x 1200 DPI A4:

B2400 A4 Digital Mono Printer

Short summary description OKI B2400 600 x 1200 DPI A4:

OKI B2400, Laser, 600 x 1200 DPI, A4, 20 ppm

Long summary description OKI B2400 600 x 1200 DPI A4:

OKI B2400. Print technology: Laser. Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.