location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B2400n 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2400n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43641815
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:34:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI B2400n 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 30 sheets
  • - Internal memory: 8 MB
Long product name OKI B2400n 600 x 1200 DPI A4 :
The short editorial description of OKI B2400n 600 x 1200 DPI A4

B2400n A4 Digital Mono Printer
More>>>
Short summary description OKI B2400n 600 x 1200 DPI A4:
This short summary of the OKI B2400n 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B2400n, Laser, 600 x 1200 DPI, A4, 20 ppm, Network ready

Long summary description OKI B2400n 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI B2400n 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI B2400n. Print technology: Laser. Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:55:48
Uk has collected 4 expert reviews for OKI B2400n 600 x 1200 DPI A4 and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 07:55:48
Small and cheap, but it’s costly to run and quality isn’t the best Oki’s diminutive B2400n may be the smallest mono printer in its class, but don’t let that fool you – it has the features to keep up with bigger, more...
50%
expertreviews.co.uk
Updated:
2015-06-25 07:55:48
Do good things come in small packages? Small and affordable, but undistinguished. The Oki B2400 is about the smallest laser printer weve ever seen. Well, strictly speaking its not a laser printer at all. Oki uses an LED printing system, which dra...
60%
pcmag.com
Updated:
2015-06-25 07:55:48
If theres ever a contest for which monochrome laser takes up the least amount of space on a desktop, the OKI Printing Solutions B2400n ($249.99 direct) will be in the running. At the moment, it may well be the winner. I cant think of any smaller la...
Good Notably small footprint, with no extra room needed for a paper tray. Network connector.
Bad Relatively slow speed. Unimpressive output quality. Low paper capacity.
Bottom line The OKI Printing Solutions B2400n may be the smallest network-ready laser printer on the planet, but it has little else going for it...
40%
Brand Image Article code product Stock Price from
OKI

OKI B2400 600 x 1200 DPI A4
(show image)
43641814 B2400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)