location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T6144 ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T614400 220 ml
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T614400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343866003 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T6144 ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T6144 ink cartridge 1 pc(s) Original Yellow :
The short editorial description of Epson T6144 ink cartridge 1 pc(s) Original Yellow

Singlepack Yellow T614400 220 ml
More>>>
Epson T6144 ink cartridge 1 pc(s) Original Yellow:
The official marketing text of Epson T6144 ink cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

The objective in developing the UltraChrome pigment ink was to combine the long-term and short-term colour stability properties of pigment inks with the colour scale of dye inks. This new colour ink system includes light black as a seventh colour, which makes it possible to achieve softer gradations in the case of black&white printing, as well as two types of black ink, matt & photo, ensuring that optimal quality can be achieved on all media types.

Short summary description Epson T6144 ink cartridge 1 pc(s) Original Yellow:
This short summary of the Epson T6144 ink cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T6144, Yellow, Pigment-based ink, 220 ml, 1 pc(s)

Long summary description Epson T6144 ink cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Epson T6144 ink cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Epson T6144. Colour ink type: Pigment-based ink, Color ink volume: 220 ml, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Stylus Pro 4450
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
220 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Yellow
Brand compatibility *
Epson
OEM code
C13T614400
Country of origin
China
Weight & dimensions
Package width
1.06" (27 mm)
Package depth
11.4" (290 mm)
Package height
4.33" (110 mm)
Package weight
0.0150 oz (0.426 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
78" (198 cm)
Quantity per pallet
1200 pc(s)
Master (outer) case width
11.9" (302 mm)
Master (outer) case length
17.8" (452 mm)
Master (outer) case height
7.8" (198 mm)
Quantity per master (outer) case
24 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
78" (198 cm)
Quantity per pallet (UK)
1680 pc(s)
Quantity per pallet layer
120 pc(s)
Quantity per pallet layer (UK)
168 pc(s)
Brand Image Article code product Stock Price from
Epson T6143 ink cartridge 1 pc(s) Original Magenta Epson T6143 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T614300 Singlepack Magenta T614300 220 ml 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6132 ink cartridge 1 pc(s) Original Cyan Epson T6132 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T613200 Singlepack Cyan T613200 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6133 ink cartridge 1 pc(s) Original Magenta Epson T6133 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T613300 Singlepack Magenta T613300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)