location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T6122 ink cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T612200 220 ml
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T612200
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343865853 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:32:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T6122 ink cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T6122 ink cartridge 1 pc(s) Original Cyan :
The short editorial description of Epson T6122 ink cartridge 1 pc(s) Original Cyan

Singlepack Cyan T612200 220 ml
More>>>
Short summary description Epson T6122 ink cartridge 1 pc(s) Original Cyan:
This short summary of the Epson T6122 ink cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T6122, Cyan, 220 ml, 1 pc(s)

Long summary description Epson T6122 ink cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Epson T6122 ink cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Epson T6122. Color ink volume: 220 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Stylus Pro 7450
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
220 ml
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Epson
OEM code
C13T612200
Country of origin
China
Weight & dimensions
Width
7.48" (190 mm)
Depth
4.33" (110 mm)
Height
1.18" (30 mm)
Weight
12.9 oz (366 g)
Package width
1.18" (30 mm)
Package depth
7.48" (190 mm)
Package height
4.33" (110 mm)
Weight & dimensions
Package weight
0.0142 oz (0.403 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
35.8" (91 cm)
Quantity per pallet
420 pc(s)
Master (outer) case width
15.4" (390 mm)
Master (outer) case length
18.5" (470 mm)
Master (outer) case height
5.12" (130 mm)
Quantity per master (outer) case
30 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
35.8" (91 cm)
Quantity per pallet (UK)
840 pc(s)
Quantity per pallet layer
120 pc(s)
Quantity per pallet layer (UK)
180 pc(s)
Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)