location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T6025 ink cartridge 1 pc(s) Original Light Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Light Cyan T602500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T602500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343853331 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T6025 ink cartridge 1 pc(s) Original Light Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Light Cyan
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T6025 ink cartridge 1 pc(s) Original Light Cyan :
The short editorial description of Epson T6025 ink cartridge 1 pc(s) Original Light Cyan

Singlepack Light Cyan T602500
More>>>
Short summary description Epson T6025 ink cartridge 1 pc(s) Original Light Cyan:
This short summary of the Epson T6025 ink cartridge 1 pc(s) Original Light Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T6025, Light Cyan, Pigment-based ink, 110 ml, 1 pc(s)

Long summary description Epson T6025 ink cartridge 1 pc(s) Original Light Cyan:
This is an auto-generated long summary of Epson T6025 ink cartridge 1 pc(s) Original Light Cyan based on the first three specs of the first five spec groups.

Epson T6025. Colour ink type: Pigment-based ink, Color ink volume: 110 ml, Printing colors: Light Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Stylus Pro 7880/9800
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
110 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Light Cyan
Brand compatibility *
Epson
OEM code
C13T602500
Country of origin
China
Color
Yes
Weight & dimensions
Width
7.48" (190 mm)
Depth
4.33" (110 mm)
Height
1.18" (30 mm)
Weight
8.71 oz (247 g)
Package width
1.18" (30 mm)
Weight & dimensions
Package depth
7.48" (190 mm)
Package height
4.33" (110 mm)
Package weight
0.0141 oz (0.4 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
47.2" (120 cm)
Quantity per pallet
720 pc(s)
Master (outer) case width
15.4" (390 mm)
Master (outer) case length
12.4" (315 mm)
Master (outer) case height
9.45" (240 mm)
Quantity per master (outer) case
40 pc(s)
Harmonized System (HS) code
84439990
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
47.2" (120 cm)
Quantity per pallet (UK)
720 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
360 pc(s)
Brand Image Article code product Stock Price from
Epson T6118 ink cartridge 1 pc(s) Original Matte black Epson T6118 ink cartridge 1 pc(s) Original Matte black
(show image)
C13T611800 Singlepack Matte Black T611800 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
España 1 distributor(s)
Nederland 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)