CoreParts logo

CoreParts MMI5149/2048 memory module 2 GB 2 x 1 GB DDR2 533 MHz ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47335
Info modified on:
13 Mar 2024, 08:47:48
Bullet Points CoreParts MMI5149/2048 memory module 2 GB 2 x 1 GB DDR2 533 MHz ECC:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Guarantee:
120 months
Long product name CoreParts MMI5149/2048 memory module 2 GB 2 x 1 GB DDR2 533 MHz ECC:

2GB Memory Module for IBM 533Mhz DDR2 Major DIMM - KIT 2x512MB

Short summary description CoreParts MMI5149/2048 memory module 2 GB 2 x 1 GB DDR2 533 MHz ECC:

CoreParts MMI5149/2048, 2 GB, 2 x 1 GB, DDR2, 533 MHz, Green

Long summary description CoreParts MMI5149/2048 memory module 2 GB 2 x 1 GB DDR2 533 MHz ECC:

CoreParts MMI5149/2048. Internal memory: 2 GB, Memory layout (modules x size): 2 x 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, ECC, Product color: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.