location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS H250 Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS H250
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-227250-001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu CELSIUS H250 Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7300 2 GHz
  • - 15.4" 1680 x 1050 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB
  • - NVIDIA Quadro FX 570M
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
More>>>
Short summary description Fujitsu CELSIUS H250 Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Business:
This short summary of the Fujitsu CELSIUS H250 Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS H250, Intel® Core™2 Duo, 2 GHz, 15.4", 1680 x 1050 pixels, 2 GB, 160 GB

Long summary description Fujitsu CELSIUS H250 Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Business:
This is an auto-generated long summary of Fujitsu CELSIUS H250 Intel® Core™2 Duo T7300 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu CELSIUS H250. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows Vista Business. Weight: 5.62 lbs (2.55 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:23:44
Uk has collected 1 expert review for Fujitsu CELSIUS H250 Intel® Core™2 Duo T7300 39.1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA Quadro FX 570M Windows Vista Business but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%