location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T6118 ink cartridge 1 pc(s) Original Matte black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Matte Black T611800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T611800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343853485 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson T6118 ink cartridge 1 pc(s) Original Matte black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Matte black
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson T6118 ink cartridge 1 pc(s) Original Matte black :
The short editorial description of Epson T6118 ink cartridge 1 pc(s) Original Matte black

Singlepack Matte Black T611800
More>>>
Short summary description Epson T6118 ink cartridge 1 pc(s) Original Matte black:
This short summary of the Epson T6118 ink cartridge 1 pc(s) Original Matte black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T6118, Matte black, Pigment-based ink, 110 ml, 1 pc(s)

Long summary description Epson T6118 ink cartridge 1 pc(s) Original Matte black:
This is an auto-generated long summary of Epson T6118 ink cartridge 1 pc(s) Original Matte black based on the first three specs of the first five spec groups.

Epson T6118. Colour ink type: Pigment-based ink, Black ink volume: 110 ml, Printing colors: Matte black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Stylus Pro 7400/7450/7800/7880/9400/9800/9880
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
110 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Matte black
Brand compatibility *
Epson
OEM code
C13T611800
Country of origin
China
Weight & dimensions
Package width
1.26" (32 mm)
Package depth
7.6" (193 mm)
Package height
4.37" (111 mm)
Weight & dimensions
Package weight
0.0100 oz (0.284 g)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
47.2" (120 cm)
Quantity per pallet
1440 pc(s)
Master (outer) case width
15.4" (390 mm)
Master (outer) case length
12.4" (315 mm)
Master (outer) case height
9.45" (240 mm)
Quantity per master (outer) case
40 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
47.2" (120 cm)
Quantity per pallet (UK)
1800 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
360 pc(s)
Brand Image Article code product Stock Price from
Epson T6029 ink cartridge 1 pc(s) Original Light light black Epson T6029 ink cartridge 1 pc(s) Original Light light black
(show image)
C13T602900 Singlepack Light Light Black T602900 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6024 ink cartridge 1 pc(s) Original Yellow Epson T6024 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T602400 Singlepack Yellow T602400 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6128 ink cartridge 1 pc(s) Original Matte black Epson T6128 ink cartridge 1 pc(s) Original Matte black
(show image)
C13T612800 Singlepack Matte Black T612800 220 ml 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6023 ink cartridge 1 pc(s) Original Vivid magenta Epson T6023 ink cartridge 1 pc(s) Original Vivid magenta
(show image)
C13T602300 Singlepack Vivid Magenta T602300 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6026 ink cartridge 1 pc(s) Original Vivid light magenta Epson T6026 ink cartridge 1 pc(s) Original Vivid light magenta
(show image)
C13T602600 Singlepack Vivid Light Magenta T602600 0.00
(excl. VAT)
0 (incl. VAT)
Epson T602200 ink cartridge 1 pc(s) Original Cyan Epson T602200 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T602200 Singlepack Cyan T602200 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6025 ink cartridge 1 pc(s) Original Light Cyan Epson T6025 ink cartridge 1 pc(s) Original Light Cyan
(show image)
C13T602500 Singlepack Light Cyan T602500 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6027 ink cartridge 1 pc(s) Original Light black Epson T6027 ink cartridge 1 pc(s) Original Light black
(show image)
C13T602700 Singlepack Light Black T602700 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6021 ink cartridge 1 pc(s) Original Photo black Epson T6021 ink cartridge 1 pc(s) Original Photo black
(show image)
C13T602100 Singlepack Photo Black T602100 0.00
(excl. VAT)
0 (incl. VAT)
Epson T6036 ink cartridge 1 pc(s) Original Vivid light magenta Epson T6036 ink cartridge 1 pc(s) Original Vivid light magenta
(show image)
C13T603600 Singlepack Vivid Light Magenta T603600 220 ml 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)