Nokia logo

Nokia 6120 White BNL 3.14 oz (89 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23441
Info modified on:
26 Feb 2024, 15:21:06
Long product name Nokia 6120 White BNL 3.14 oz (89 g):

Nokia 6120- 2 megapixel camera/ Bluetooth 2.0/ 35 MB

Short summary description Nokia 6120 White BNL 3.14 oz (89 g):

Nokia 6120 White BNL, Bar, 320 x 240 pixels, 2 MP, Bluetooth, 890 mAh, White

Long summary description Nokia 6120 White BNL 3.14 oz (89 g):

Nokia 6120 White BNL. Form factor: Bar. Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery capacity: 890 mAh, Standby time (2G): 216 h. Weight: 3.14 oz (89 g). Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.