location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40009DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598012549
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 14:02:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Standard Yield
  • - Brand compatibility: Epson
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow :
The short editorial description of MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow

MM Print Supplies 40009DK - Epson T1285
More>>>
MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow:
The official marketing text of MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow:
This short summary of the MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285, Standard Yield, Black, Cyan, Magenta, Yellow, 9 ml, 18 ml

Long summary description MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285. Cartridge capacity: Standard Yield, Black ink volume: 9 ml, Color ink volume: 18 ml, Printing colors: Black, Cyan, Magenta, Yellow

Features
Print technology
Inkjet printing
Black ink volume
9 ml
Color ink volume
18 ml
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Features
Brand compatibility *
Epson
Cartridge return & recycling
No
OEM code
T1285
Color
Yes
Weight & dimensions
Weight
10.6 oz (300 g)
Package type
Blister
Brand Image Article code product Stock Price from
MM 40005UK ink cartridge Standard Yield Black MM 40005UK ink cartridge Standard Yield Black
(show image)
40005UK 40005UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Epson T1284 ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Epson T1284 ink cartridge 1 pc(s) Standard Yield
(show image)
40008DK Yellow Inkjet Cartridge - Replaces Epson T1284 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Epson T1283 ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces Epson T1283 ink cartridge 1 pc(s) Standard Yield
(show image)
40007DK Magenta Inkjet Cartridge - Replaces Epson T1283 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Epson T1282 ink cartridge 1 pc(s) Standard Yield MM Cyan Inkjet Cartridge - Replaces Epson T1282 ink cartridge 1 pc(s) Standard Yield
(show image)
40006DK Cyan Inkjet Cartridge - Replaces Epson T1282 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield
(show image)
40005DK Black Inkjet Cartridge - Replaces Epson T1281 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1283 ink cartridge 1 pc(s) Original Magenta Epson Fox T1283 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T12834011 Singlepack Magenta T1283 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1282 ink cartridge 1 pc(s) Original Cyan Epson Fox T1282 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T12824011 Singlepack Cyan T1282 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1281 ink cartridge 1 pc(s) Original Black Epson Fox T1281 ink cartridge 1 pc(s) Original Black
(show image)
C13T12814011 Singlepack Black T1281 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1284 ink cartridge 1 pc(s) Original Yellow Epson Fox T1284 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T12844011 Singlepack Yellow T1284 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1285 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow Epson Fox T1285 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
C13T12854020 Multipack 4-colours T1285 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)