location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge - Replaces Epson T1281
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40005DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598012501
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 14:02:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - Standard Yield
  • - Black ink page yield: 170 pages
  • - Brand compatibility: Epson
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield :
The short editorial description of MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield

MM Print Supplies 40005DK - Epson T1281
More>>>
MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield:
The official marketing text of MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield as supplied by the manufacturer

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty

The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield:
This short summary of the MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Inkjet Cartridge - Replaces Epson T1281, Standard Yield, Black, 9 ml, 1 pc(s), 170 pages

Long summary description MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield:
This is an auto-generated long summary of MM Black Inkjet Cartridge - Replaces Epson T1281 ink cartridge 1 pc(s) Standard Yield based on the first three specs of the first five spec groups.

MM Black Inkjet Cartridge - Replaces Epson T1281. Cartridge capacity: Standard Yield, Black ink volume: 9 ml, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 170 pages

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Black ink volume
9 ml
Black ink page yield *
170 pages
Approximate page yield (A4, black & white, ISO/IEC 19752)
200 pages
Cartridge capacity
Standard Yield
Printing colors *
Black
Brand compatibility *
Epson
Cartridge return & recycling
No
OEM code
T1281
Quantity per box
120 pc(s)
Features
Color
Yes
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Weight & dimensions
Weight
1.76 oz (50 g)
Package type
Blister
Other features
Capacity cartridge
200 sheets
Case or master carton quantity
120 pc(s)
Archival storage life
2 year(s)
Quantity outer carton
120 pc(s)
Brand Image Article code product Stock Price from
MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow MM Value Pack T1285 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle - Replaces Epson T1285 ink cartridge Standard Yield Black, Cyan, Magenta, Yellow
(show image)
40009DK Value Pack T1285 (BK/C/M/Y) - Replaces Epson T1285 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Epson T1284 ink cartridge 1 pc(s) Standard Yield MM Yellow Inkjet Cartridge - Replaces Epson T1284 ink cartridge 1 pc(s) Standard Yield
(show image)
40008DK Yellow Inkjet Cartridge - Replaces Epson T1284 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Epson T1283 ink cartridge 1 pc(s) Standard Yield MM Magenta Inkjet Cartridge - Replaces Epson T1283 ink cartridge 1 pc(s) Standard Yield
(show image)
40007DK Magenta Inkjet Cartridge - Replaces Epson T1283 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Epson T1282 ink cartridge 1 pc(s) Standard Yield MM Cyan Inkjet Cartridge - Replaces Epson T1282 ink cartridge 1 pc(s) Standard Yield
(show image)
40006DK Cyan Inkjet Cartridge - Replaces Epson T1282 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1283 ink cartridge 1 pc(s) Original Magenta Epson Fox T1283 ink cartridge 1 pc(s) Original Magenta
(show image)
C13T12834011 Singlepack Magenta T1283 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1282 ink cartridge 1 pc(s) Original Cyan Epson Fox T1282 ink cartridge 1 pc(s) Original Cyan
(show image)
C13T12824011 Singlepack Cyan T1282 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1281 ink cartridge 1 pc(s) Original Black Epson Fox T1281 ink cartridge 1 pc(s) Original Black
(show image)
C13T12814011 Singlepack Black T1281 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1284 ink cartridge 1 pc(s) Original Yellow Epson Fox T1284 ink cartridge 1 pc(s) Original Yellow
(show image)
C13T12844011 Singlepack Yellow T1284 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1285 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow Epson Fox T1285 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
C13T12854020 Multipack 4-colours T1285 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fox T1282, RF ink cartridge 1 pc(s) Original Cyan Epson Fox T1282, RF ink cartridge 1 pc(s) Original Cyan
(show image)
C13T12824020 Singlepack Cyan T1282 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)