Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 4 GB DDR2 400 MHz
- - 240-pin DIMM
- - CAS latency: 3
- - ECC
Guarantee:
One year.
Long product name IBM 2 X 2GB PC2-3200 memory module 4 GB DDR2 400 MHz ECC
:
2 X 2GB PC2-3200 ECC DDR2 SDRAM RDIMM KIT NS (NMS)
The short editorial description of IBM 2 X 2GB PC2-3200 memory module 4 GB DDR2 400 MHz ECC
2 X 2GB PC2-3200 ECC DDR2 SDRAM RDIMM KIT NS (NMS)
More>>>
Short summary description IBM 2 X 2GB PC2-3200 memory module 4 GB DDR2 400 MHz ECC:
This short summary of the IBM 2 X 2GB PC2-3200 memory module 4 GB DDR2 400 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.
IBM 2 X 2GB PC2-3200, 4 GB, DDR2, 400 MHz, 240-pin DIMM
Long summary description IBM 2 X 2GB PC2-3200 memory module 4 GB DDR2 400 MHz ECC:
This is an auto-generated long summary of IBM 2 X 2GB PC2-3200 memory module 4 GB DDR2 400 MHz ECC based on the first three specs of the first five spec groups.
IBM 2 X 2GB PC2-3200. Internal memory: 4 GB, Internal memory type: DDR2, Memory clock speed: 400 MHz, Memory form factor: 240-pin DIMM, CAS latency: 3, ECC