location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX 710 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX 710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K151-V225
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Pocket LOOX 710 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 240 x 320 pixels
  • - 0.064 GB
  • - 0.416 GHz
  • - Lithium-Ion (Li-Ion) 1640 mAh
Long product name Fujitsu Pocket LOOX 710 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g) :
The short editorial description of Fujitsu Pocket LOOX 710 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g)

Pocket LOOX 710
More>>>
Fujitsu Pocket LOOX 710 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g):
The official marketing text of Fujitsu Pocket LOOX 710 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g) as supplied by the manufacturer

The Pocket LOOX 700 Series is the new innovative companion for progressive business navigation.
Its specially designed cabinet is small, light and stylish and fits in every pocket.
Latest features like integrated camera1) and high-performance Intel technology make the Pocket LOOX the ideal companion for professional and private users.
Its brilliant VGA2) display enables convenient working on every location - indoor and outdoor.
Outstanding security features like LOOXstore and VPN solutions protect your data everywhere.
The smart worker will enjoy the outstanding connectivity of the Pocket LOOX - WLAN, IrDA and Bluetooth.
Never miss any appointment again, manage your contacts, send and receive e-mails, and get connected with your office data while on the move.

Convenient working – indoor and outdoor
- Light weight and handy design for highest mobility
- Stylish design for every profile – business and private
- Superb VGA display for a perfect viewing experience, indoor and outdoor
- Strong and changeable battery guarantees ultimate independency from jack and keep your data safe

Highest security for your data - everywhere
- Automatic password protection when powered off saves your data in case of loosing your LOOX
- Flashable ROM (LOOXstore) saves your data in case of hard reset
- Optional VPN solutions for secure data transfer
- Mechanical and functional stability through extensive quality tests

Optimized flexibility for your individual demands
- Total data access, everywhere: Infrared, Bluetooth3 Bluetooth and WLAN depending on model)
- Highest expandability due to built in CF card and SD/MMC slot, for archiving business data, pictures or multi media files
- CONNECTMOBILITY E2C for easy and comfortable connection to the network
- Broad range of accessories like GPS navigation kit, GSM/GPRS CF card, CF/SD memory cards, battery and leather cases
- Integrated camera to catch snapshots with Pocket LOOX 720
- Advanced one hand use with Fujitsu Siemens Computers SpeedMenu

Short summary description Fujitsu Pocket LOOX 710 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g):
This short summary of the Fujitsu Pocket LOOX 710 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX 710, 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.064 GB, 0.064 GB

Long summary description Fujitsu Pocket LOOX 710 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g):
This is an auto-generated long summary of Fujitsu Pocket LOOX 710 handheld mobile computer 3.5" 240 x 320 pixels 6.35 oz (180 g) based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX 710. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 0.064 GB. Processor frequency: 0.416 GHz

Display
Display
TFT
Display diagonal *
3.5"
Display resolution *
240 x 320 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.064 GB
Flash memory *
0.064 GB
Processor
Processor frequency *
0.416 GHz
Network
Bluetooth *
No
GPS Performance
GPS (satellite) *
No
Camera
Built-in camera *
No
Audio
Speakers
Yes
Performance
RFID reader *
No
Barcode reader *
No
Power
Battery capacity *
1640 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
6.35 oz (180 g)
Width
4.8" (122 mm)
Depth
2.83" (72 mm)
Height
0.634" (16.1 mm)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:58:49
Uk has collected 1 expert review for Fujitsu Pocket LOOX 710 handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 180 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)