location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Pocket LOOX 720 handheld mobile computer 3.6" 640 x 480 pixels 6 oz (170 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pocket LOOX
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket LOOX 720
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-K151-V125
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Pocket LOOX 720 handheld mobile computer 3.6" 640 x 480 pixels 6 oz (170 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.6" 640 x 480 pixels
  • - 0.128 GB
  • - 0.52 GHz
  • - Built-in camera
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1640 mAh
Guarantee: 2 years Return-to-Base Send-in
Long product name Fujitsu Pocket LOOX 720 handheld mobile computer 3.6" 640 x 480 pixels 6 oz (170 g) :
The short editorial description of Fujitsu Pocket LOOX 720 handheld mobile computer 3.6" 640 x 480 pixels 6 oz (170 g)

Pocket LOOX 720
More>>>
Fujitsu Pocket LOOX 720 handheld mobile computer 3.6" 640 x 480 pixels 6 oz (170 g):
The official marketing text of Fujitsu Pocket LOOX 720 handheld mobile computer 3.6" 640 x 480 pixels 6 oz (170 g) as supplied by the manufacturer

Your personal mobile office
Featuring an integrated camera, Voice over IP and a brilliant VGA display, the Pocket LOOX 700 Series is ideal for professional and home users. Manage work and social diaries, have contact details close at hand, e-mail and access office files whilst on the move. With a choice of wireless technologies including Bluetooth, Wireless LAN and optional
GPRS you will never be out of touch.

- Professional-grade connectivity
and expandability
- Brilliant VGA or QVGA resolution
display
- Lightweight, stylish design
- Voice over IP ready
- Windows Mobile 2003 Second Edition
- Free Software voucher included

Short summary description Fujitsu Pocket LOOX 720 handheld mobile computer 3.6" 640 x 480 pixels 6 oz (170 g):
This short summary of the Fujitsu Pocket LOOX 720 handheld mobile computer 3.6" 640 x 480 pixels 6 oz (170 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Pocket LOOX 720, 3.6", 640 x 480 pixels, TFT, 65536 colors, 0.128 GB, 0.064 GB

Long summary description Fujitsu Pocket LOOX 720 handheld mobile computer 3.6" 640 x 480 pixels 6 oz (170 g):
This is an auto-generated long summary of Fujitsu Pocket LOOX 720 handheld mobile computer 3.6" 640 x 480 pixels 6 oz (170 g) based on the first three specs of the first five spec groups.

Fujitsu Pocket LOOX 720. Display diagonal: 3.6", Display resolution: 640 x 480 pixels. Internal memory: 0.128 GB, Flash memory: 0.064 GB. Processor frequency: 0.52 GHz

Display
Display
TFT
Display diagonal *
3.6"
Display resolution *
640 x 480 pixels
Display number of colors
65536 colors
Memory
Internal memory *
0.128 GB
Flash memory *
0.064 GB
Processor
Processor frequency *
0.52 GHz
Network
Bluetooth *
No
GPS Performance
GPS (satellite) *
No
Camera
Built-in camera *
Yes
Audio
Built-in microphone
Yes
Speakers
Yes
Performance
RFID reader *
No
Barcode reader *
No
Power
Battery capacity *
1640 mAh
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
12 h
Weight & dimensions
Weight *
6 oz (170 g)
Width
4.8" (122 mm)
Depth
2.83" (72 mm)
Height
0.598" (15.2 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:11
Uk has collected 7 expert reviews for Fujitsu Pocket LOOX 720 handheld mobile computer 9.14 cm (3.6") 640 x 480 pixels 170 g and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2016-11-14 20:18:10
Initially we thought, so what, another Pocket PC but the LOOX 720 offers enough to make it stand out from the pack.
80%
zdnet.co.uk
Updated:
2016-11-14 20:18:11
With Bluetooth, Wi-Fi, a 1.3 megapixel camera and dual expansion slots, the Pocket LOOX 720 is a well specified and competitively priced Pocket PC handheld.
83%
tbreak.ae
Updated:
2016-12-27 22:40:44
With the recent introduction of VGA screen on PDAs, we finally see the Pocket PC overtake the Palm when it comes to screen resolutions. Toshiba was the first one to release a VGA Pocket PC, however, during the past couple of months we’ve seen most o...
Bottom line The unit provided to us by Fujitsu-Siemens was a pre-production one and we think that an actual retail sample might work a bit better. Even then, we are extremely impressed by the Locket Loox 720. It’s smaller than most of the PDAs in its class with...
0%
the-gadgeteer.com
Updated:
2016-11-14 20:18:10
A long time ago, I was the owner of an HP Jornada 420. It was slow, had terrible battery life, and very limited onboard memory ? but the display was a real head-turner (at the time). Flash forward a few PDAs, and my ailing Sony CLIÉ TG50 was being held...
0%
Country Distributor
United Kingdom 1 distributor(s)