Setup Guide
(1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 82WU0074JP user manual
(23.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Slim Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Windows 11 Home 64-bit
- - Intel Core i5-1240P (12MB Cache)
- - 35.6 cm (14") 2.2K 2240 x 1400 IPS
- - 16GB (4800MHz) LPDDR5-SDRAM & 512GB SSD
Guarantee:
1-year, Courier or Carry-in
Long product name Lenovo Yoga Slim Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray
:
The short editorial description of Lenovo Yoga Slim Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray
Intel Core i5-1240P (12MB Cache), 16GB LPDDR5-SDRAM, 512GB SSD, 35.6 cm (14") 2.2K 2240 x 1400 IPS, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
Lenovo Yoga Slim Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
The official marketing text of Lenovo Yoga Slim Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray as supplied by the manufacturer
The freedom to just be you.
- Powered by Intel® Evo™ featuring up to 13th Gen Intel® Core™ processors
- Rugged, military-grade durability plus lightweight design
- Safeguard your data with smart, enhanced security features
- Up to OLED display enhanced by Dolby Vision™ with optional touchscreen
- Improved video conferencing with noise cancelling & background blur
Short summary description Lenovo Yoga Slim Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
This short summary of the Lenovo Yoga Slim Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Yoga Slim, Intel® Core™ i5, 14", 2240 x 1400 pixels, 16 GB, 512 GB, Windows 11 Home
Long summary description Lenovo Yoga Slim Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:
This is an auto-generated long summary of Lenovo Yoga Slim Intel® Core™ i5 i5-1240P Laptop 14" 2.2K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray based on the first three specs of the first five spec groups.
Lenovo Yoga Slim. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P. Display diagonal: 14", HD type: 2.2K, Display resolution: 2240 x 1400 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 2.98 lbs (1.35 kg)