location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30004DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000324
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 14:02:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - High (XL) Yield
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield :
The short editorial description of MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield

MM Print Supplies 30004DK - Canon CLI-8Y
More>>>
MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
The official marketing text of MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield as supplied by the manufacturer

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
MMPS PGI-5BK is a compatible inkjet cartridge, produced in the EU. The inkjet cartridge comes with a preinstalled chip (for communication with the printer) and can be used without changing the chip. The inkjet cartridge contains up to 20% more then the original cartridges.

The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM, High (XL) Yield, Yellow, 1 pc(s)

Long summary description MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

MM Yellow Inkjet Cartridge - Replaces Canon CLI-8Y (0623B001) - 20% Extra ink compared to OEM. Cartridge capacity: High (XL) Yield, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Printing colors *
Yellow
Cartridge return & recycling
No
Quantity per box
120 pc(s)
Color
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
2.12 oz (60 g)
Package type
Blister
Other features
Capacity cartridge
500 sheets
Case or master carton quantity
120 pc(s)
Approximate page yield (A4, color)
500 pages
Archival storage life
2 year(s)
Quantity outer carton
120 pc(s)