location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20013DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000263
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - High (XL) Yield
  • - Brand compatibility: Brother
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield :
The short editorial description of MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield

MM Print Supplies 20013DK - Brother LC980Y & LC1100Y
More>>>
MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield:
The official marketing text of MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield as supplied by the manufacturer

MM Print Supplies Compatible Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS compatible inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
This MMPS inkjet cartridge is specially designed to replace Brother LC980Y and LC1100Y. The inkjet cartridge contains up to 100% more then the original cartridges.

The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
MMPS inkjet cartridges are produced in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield:
This short summary of the MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM, High (XL) Yield, Yellow, 20 ml

Long summary description MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield:
This is an auto-generated long summary of MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield based on the first three specs of the first five spec groups.

MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM. Cartridge capacity: High (XL) Yield, Color ink volume: 20 ml, Printing colors: Yellow

Features
Print technology
Inkjet printing
Color ink volume
20 ml
Cartridge capacity
High (XL) Yield
Printing colors *
Yellow
Brand compatibility *
Brother
Features
Cartridge return & recycling
No
Color
Yes
Weight & dimensions
Weight
2.82 oz (80 g)
Packaging data
Package type
Blister
Brand Image Article code product Stock Price from
MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
20012UK 20012UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20011UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 20011UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
20011UK 20011UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20010UK ink cartridge 1 pc(s) High (XL) Yield Black MM 20010UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
20010UK 20010UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20014DK Value Pack LC980 / LC1100 (BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20012DK Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Brother LC980C & LC1100C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Brother LC980C & LC1100C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20011DK Cyan Inkjet Cartridge - Replaces Brother LC980C & LC1100C - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Brother LC980BK & LC1100BK ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Brother LC980BK & LC1100BK ink cartridge 1 pc(s) High (XL) Yield
(show image)
20010DK Black Inkjet Cartridge - Replaces Brother LC980BK & LC1100BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-1100VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-1100VALBPDR LC-1100VALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980BK ink cartridge Original Black Brother LC-980BK ink cartridge Original Black
(show image)
LC-980BKBP LC-980BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother 2xLC-980BK ink cartridge Original Black Brother 2xLC-980BK ink cartridge Original Black
(show image)
LC-980BKBP2 2xLC-980BK 0.00
(excl. VAT)
0 (incl. VAT)