location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10016DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598011986
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by MM
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Yellow
  • - Standard Yield
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield :
The short editorial description of MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield

MM Print Supplies 10016DK - HP No.364 CB320EE
More>>>
MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield:
The official marketing text of MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield as supplied by the manufacturer

MM Print Supplies Remanufactured Inkjet Cartridges:

MM Print Supplies is a Danish brand of printer supplies for laser printeres, inkjet printers, postal franking machines and ribbons for type writers, credit card terminals etc.

MMPS remanufactured inkjets are a cost effective, environmentally friendly alternative to original products. The inkjet cartridges are produced in the EU and are compatible with the same printers as the original cartridges.

Quality
All MMPS inkjet cartridges for HP are made by recycled original cartridges. By using a recycled cartridge, you're giving your contribution to keeping empty cartridges out of the world's landfills or prevent them from being burned. And even better, be sure to send your empty cartridges back for recycling after you used it.

The inkjet cartridges are manufactured in an ISO 9001:2000 and ISO 14001:2004 certified plant. This is your assurance that the production is top quality as well as environmentally friendly. You are in fact support the needed European labor market by using cartridges from MMPS.

Environment
The inkjet cartridges are collected and remanufacted in the EU. This helps with lowering CO2 emssions when transported from the plant, while the competitors and original cartridges are produced in Asia. Furthermore our inkjet cartridges in an attractive blister pack which is made from 80% recycled plastic, and this leaflet is printed on FSC approved paper.

Warranty
MMPS provides 2 year warranty.

Printer warranty
Our warranty also includes our amazing Printer Warranty. In the unlikely event that a printer is damaged by using a MMPS inkjet cartridge, the printer will either be replaced with a new printer or be repaired by a certified technician.

Short summary description MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield:
This short summary of the MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE), Standard Yield, Yellow, 1 pc(s)

Long summary description MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield:
This is an auto-generated long summary of MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE) ink cartridge 1 pc(s) Standard Yield based on the first three specs of the first five spec groups.

MM Yellow Inkjet Cartridge - Replaces HP No.364 (CB320EE). Cartridge capacity: Standard Yield, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Printing colors *
Yellow
Cartridge return & recycling
Yes
Quantity per box
120 pc(s)
Color
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Non-operating relative humidity (non-condensing)
5 - 95%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Packaging data
Package weight
1.76 oz (50 g)
Package type
Blister
Other features
Capacity cartridge
300 sheets
Approximate page yield (A4, color)
300 pages
Archival storage life
2 year(s)
Quantity outer carton
120 pc(s)
Logistics data
Case or master carton quantity
120 pc(s)
Brand Image Article code product Stock Price from
MM 10060UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10060UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10060UK 10060UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10058UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow MM 10058UK ink cartridge 1 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
(show image)
10058UK 10058UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10041UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10041UK 10041UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10040UK ink cartridge 1 pc(s) High (XL) Yield Photo black MM 10040UK ink cartridge 1 pc(s) High (XL) Yield Photo black
(show image)
10040UK 10040UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10020UK ink cartridge Standard Yield Yellow MM 10020UK ink cartridge Standard Yield Yellow
(show image)
10020UK 10020UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10019UK ink cartridge Standard Yield Magenta MM 10019UK ink cartridge Standard Yield Magenta
(show image)
10019UK 10019UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10018UK ink cartridge Standard Yield Cyan MM 10018UK ink cartridge Standard Yield Cyan
(show image)
10018UK 10018UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10017UK ink cartridge 1 pc(s) Standard Yield Black MM 10017UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10017UK 10017UK 0.00
(excl. VAT)
0 (incl. VAT)