location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T14s Intel Core Ultra 5 125U Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T14s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21LTS48N0E
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2024 16:59:56
The date of the most recent change of the data-sheet in Icecat's system
Setup Guide (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 21LTS48N0E user manual (41.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T14s Intel Core Ultra 5 125U Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core Ultra 5 125U (12MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • - 16GB (6400MHz) LPDDR5x-SDRAM & 512GB SSD
Long product name Lenovo ThinkPad T14s Intel Core Ultra 5 125U Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The short editorial description of Lenovo ThinkPad T14s Intel Core Ultra 5 125U Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Intel Core Ultra 5 125U (12MB Cache), 16GB LPDDR5x-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, Intel Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad T14s Intel Core Ultra 5 125U Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official marketing text of Lenovo ThinkPad T14s Intel Core Ultra 5 125U Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer

AI-driven Excellence & Performance
Boost your productivity on the 14'' Lenovo ThinkPad T14s Gen 5 laptop, driven by Intel® Core™ Ultra processor. With the Intel® Arc™ graphics, elevate your ability to create or design with pixel-perfect clarity. Plus, AI-enabled features like background blur, voice focus, and automatic framing improve your video presence for better engagements.

Visuals — Brighter & More Enhanced
Enjoy superb content quality on the 14'' ThinkPad T14s Gen 5 laptop with up to 2.8k OLED display options. Its 3M optical solutions improve display efficiency, optimizing brightness and power usage. Eyesafe® and TÜV Low Blue Light certifications help prevent eye fatigue. The slim profile is available in the rich colors of Eclipse Black and Luna Grey.

Redesigned for Inclusivity & Perfection
Our redesigned ThinkPad keyboard now includes tactile markings to help easily identify significant keys. Our TrackPad is larger than ever and a double tap of the TrackPoint Quick Menu opens a customizable settings menu. Plus, the Communications Bar on the top cover boasts a 5MP camera and noise-canceling microphones for improved daily productivity.

Adaptive Power, Better Endurance
The ThinkPad T14s Gen 5 laptop prudently adapts to your workload needs with an improved battery system. Its advanced thermal design, featuring dual fans and well-placed rear air vents, ensures optimal cooling efficiency. And, its MIL-STD-810H tested for high-end durability and engineered to be power-efficient with an ENERGY STAR® 8.0 certification.

Peace of Mind with Smarter Security
The ThinkPad T14s Gen 5 laptop boasts robust security features, including biometric authentication with fingerprint reader and facial recognition for quick, secure login. ThinkShield, our comprehensive security suite, ensures data encryption via a Discrete Trusted Platform Module (dTPM). And for added protection, there’s a webcam privacy shutter.

Responsibly Made for a Better Tomorrow
While the slim profile of T14s laptop is sure to impress, take pride in knowing its keyboard frame utilizes 90% recycled magnesium and the bottom cover features 55% recycled aluminum. Both color options include speaker, battery, and adapter enclosures made of 90% post-consumer content (PCC) recycled plastic and come in plastic-free packaging.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkPad T14s Intel Core Ultra 5 125U Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad T14s Intel Core Ultra 5 125U Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T14s, Intel Core Ultra 5, 14", 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad T14s Intel Core Ultra 5 125U Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T14s Intel Core Ultra 5 125U Laptop 14" WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T14s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 125U. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 2.73 lbs (1.24 kg)

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Housing material
Aluminum, Carbon fiber
Display
Display diagonal *
14"
Display resolution *
1920 x 1200 pixels
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
400 cd/m²
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 5
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
125U
Processor cores
12
Processor threads
14
Processor boost frequency
4.3 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.3 GHz
Efficient-core Max Turbo Frequency
3.6 GHz
Low Power Efficient-core Max Turbo Frequency
2.1 GHz
Performance-core base frequency
1.3 GHz
Efficient-core base frequency
0.8 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2280 (22 x 80 mm)
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.3
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard language
Russian
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system language
Russian
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
58 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
No
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
120000" (3048 m)
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 6 ErP Lot 26 MIL-STD-810H
Sustainability
Sustainability certificates
TCO, ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
12.3" (313.6 mm)
Depth
8.64" (219.4 mm)
Height
0.665" (16.9 mm)
Weight *
2.73 lbs (1.24 kg)