location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T14s
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21N2S0KF00
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2024 13:24:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (18.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 21N2S0KF00 user manual (34.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Info (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety & Warranty Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro 64-bit
  • - Qualcomm Snapdragon X1E-78-100 (42MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200 IPS
  • - 32GB (8448MHz) LPDDR5x-SDRAM & 1000GB SSD
Long product name Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black :
The short editorial description of Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black

Qualcomm Snapdragon X1E-78-100 (42MB Cache), 32GB LPDDR5x-SDRAM, 1000GB SSD, 35.6 cm (14") WUXGA 1920 x 1200 IPS, Qualcomm Adreno GPU, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:
The official marketing text of Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black as supplied by the manufacturer

Powerhouse Performance Way Beyond the Curve
- Industry-leading Copilot+ PC for high performance & productivity experiences
- Enhanced privacy & enterprise-grade security — even in sleep mode
- Ideal for heavy workloads like video-transcoding, large data set analysis & coding

Short summary description Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:
This short summary of the Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T14s, Qualcomm Snapdragon, 14", 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad T14s Qualcomm Snapdragon X1E-78-100 Laptop 14" WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T14s. Product type: Laptop, Form factor: Clamshell. Processor family: Qualcomm Snapdragon, Processor model: X1E-78-100. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Qualcomm Adreno GPU. Operating system installed: Windows 11 Pro. Product color: Black. Weight: 2.73 lbs (1.24 kg)

QUALCOMM® HEXAGON™ NPU 


    45 Trillions of Operations Per Second (TOPS)
QUALCOMM® HEXAGON™ NPU 45 Trillions of Operations Per Second (TOPS)

While AI-assisted laptops typically perform at 11 TOPS, the Qualcomm Hexagon neural processing unit (NPU) boasts 45 TOPS. That’s 45 trillions of operations per second. Trillions. Don’t just imagine it. Experience the ThinkPad T14s Gen 6 laptop and the most advanced, low-power AI architecture in the industry.

MICROSOFT COPILOT
MICROSOFT COPILOT

Ever look for a file you know you saved, but can’t find anywhere? Copilot lets you recoup valuable time you would have spent searching — with just a few spoken words, your assistant will scour apps and platforms across your system. Plus, create images, draft content, even get help with coding and generate action items and translation from meetings.

THE BEST WIFI AVAILABLE
THE BEST WIFI AVAILABLE

You’re not tethered to a desk, and neither should your PC be. The ThinkPad T14s Gen 6 laptop keeps you connected with the best WiFi available. Enjoy faster speeds and accessibility, as well as enhanced file-sharing with WiFi 7, even in congested areas. What’s more, advanced security features make networks more resistant to cyber attacks.

ISV CERTIFIED
ISV CERTIFIED

A laptop is only as good as the software that runs seamlessly and efficiently on it. Qualcomm® has partnered with independent software vendors (ISVs) to ensure that 175 premium apps (and growing) are integrated with Snapdragon® X Elite to run natively on Windows ARM. You can trust you won’t hit any software snags on the ThinkPad T14s Gen 6 laptop.

REDUCE ENDPOINT RISK


    Simple Manageability for IT
REDUCE ENDPOINT RISK Simple Manageability for IT

IT professionals will appreciate the built-in zero-trust protections with constant security monitoring. Plus, you can deploy and manage remotely — even detect, wipe, and image devices through out-of-band management.

MULTIDAY BATTERY LIFE
MULTIDAY BATTERY LIFE

With the Qualcomm® Hexagon™ neural processing unit (NPU), the ThinkPad T14s Gen 6 boasts extreme power efficiency — no matter the workload. Work wherever you are without electrical outlets. True multiday (1 day = 24 hours) battery life provides assurance that productivity won’t suffer when you’re on the road, in the field, or taking to the skies.

Behold the Communications Bar
Behold the Communications Bar

A Communications Bar, positioned atop the display for easy laptop opening, houses high-end cameras with privacy shutter. Look your best while knowing the Snapdragon® processor with its always-sensing ISP keeps you secure — even when in sleep mode.

THINKPAD KEYBOARD REIMAGINED
THINKPAD KEYBOARD REIMAGINED

Our redesigned ThinkPad keyboard includes tactile markings to increase accessibility. The TrackPad is even bigger. Plus, our iconic red TrackPoint still lets you navigate — but with a double tap, it opens a quick menu to optimize audio-visual settings and even take notes with the Dictation Toolbar for handy speech-to-text transcription.

OUR LOWEST CARBON FOOTPRINT
OUR LOWEST CARBON FOOTPRINT

The T14s Gen 6 boasts our lowest carbon footprint in the ThinkPad portfolio. It’s Energy Star® and TCO 9 certified for energy efficiency. It’s comprised of post-consumer content (PCC) recycled plastic, recycled magnesium, recycled aluminum, and recycled carbon fiber throughout (see Tech Specs). Plus, packaging is 100% plastic-free and recyclable.

THINKPAD QUALITY
THINKPAD QUALITY

We use the US Department of Defense MIL-STD 810H for a balance of reliability and durability in ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure these devices run in extreme conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, vibration, and more.