location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HATOR Check ‘HATOR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quasar 2 Ultra 4K Wireless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTM571WL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000066566012
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HATOR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HATOR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 10:55:28
The date of the most recent change of the data-sheet in Icecat's system
HATOR HTM571WL user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home Optical 26000 DPI Lilac, White
  • - Right-hand RF Wireless + Bluetooth + USB Type-A
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries/Cable 70.9" (1.8 m)
  • - Built-in battery Rechargeable 600 mAh
Long product name HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI :
The short editorial description of HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI

2.4GHz, BT, USB, 26000 DPI, Kailh Optical 100M, 600 mAh, 4000 Hz, White/Lilac
More>>>
HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:
The official marketing text of HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI as supplied by the manufacturer

HATOR Quasar 2 Ultra 4K Wireless – the perfect gaming mouse for true gamers! This model combines cutting-edge technology, incredible lightness, and a universal shape, providing maximum comfort and precision during gameplay. Choose the Quasar 2 Ultra 4K Wireless and gain an advantage in every round!

HATOR Quasar 2 Pro Wireless features a lightweight design and ergonomic shape, ensuring comfortable use for any hand. The UV Coating finish enhances grip, reducing fatigue during extended gaming sessions.

The ultra-precise PixArt 3395 sensor allows you to achieve unprecedented accuracy in every movement, ensuring maximum performance in the game.

The 4K polling rate is ensured by the combination of 32-bit MCU chipsets Nordic 52810 + CH32V305, while the Nordic 52840 chipset is responsible for stable wireless connectivity without any delays.

Enjoy the flexibility of connectivity with three available options: wireless 2.4GHz, Bluetooth, and wired USB cable connection.

To ensure your clicks match the available connection speed, the mouse uses Kailh optical switches with a lifespan of up to 100M clicks.

RGB lighting of the mouse wheel adds a stylish look and allows you to personalize your gaming space to your taste.

Durable 100% PTFE glides ensure smooth mouse movement on any surface, enhancing the accuracy and speed of your movements.

The paracord cable is extremely soft and does not interfere with movements, making it ideal for use in wired mode.

Use the software to create macros, adjust RGB lighting, and fine-tune the mouse parameters to your needs.

Short summary description HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:
This short summary of the HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HATOR Quasar 2 Ultra 4K Wireless, Right-hand, Optical, RF Wireless + Bluetooth + USB Type-A, 26000 DPI, Lilac, White

Long summary description HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:
This is an auto-generated long summary of HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI based on the first three specs of the first five spec groups.

HATOR Quasar 2 Ultra 4K Wireless. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 26000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel, Acceleration (max): 50 G. Illumination color: Multi. Power source: Batteries/Cable. Product color: Lilac, White

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Home
Device interface *
RF Wireless + Bluetooth + USB Type-A
Movement detection technology *
Optical
Movement resolution *
26000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
5
Buttons durability (million clicks)
100
Customizable movement resolution
Yes
Acceleration (max)
50 G
Polling rate
4000 Hz
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product color *
Lilac, White
Surface coloration
Monochromatic
Illumination
Yes
Illumination color
Multi
Ergonomics
Cable length
70.9" (1.8 m)
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Battery type
Built-in battery
Battery capacity
600 mAh
Battery life (max)
182 h
Power
Battery recharge time
2 h
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
2.44" (62 mm)
Depth
4.65" (118 mm)
Height
1.54" (39 mm)
Weight
2.05 oz (58 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
3.94" (100 mm)
Package depth
5.31" (135 mm)
Package height
1.97" (50 mm)
Package weight
5.82 oz (165 g)
Package type
Box
Packaging content
Receiver included
Yes
Logistics data
Harmonized System (HS) code
8471607000
Quantity per master (outer) case
60 pc(s)
Master (outer) case width
21.1" (535 mm)
Master (outer) case length
11.2" (285 mm)
Master (outer) case height
13" (330 mm)
Master (outer) case weight
21.8 lbs (9.9 kg)