HATOR logo

HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4214
Info modified on:
23 Oct 2024, 16:28:51
Long product name HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

2.4GHz, BT, USB, 26000 DPI, Kailh Optical 100M, 600 mAh, 4000 Hz, Black/Lilac

HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

HATOR Quasar 2 Ultra 4K Wireless – the perfect gaming mouse for true gamers! This model combines cutting-edge technology, incredible lightness, and a universal shape, providing maximum comfort and precision during gameplay. Choose the Quasar 2 Ultra 4K Wireless and gain an advantage in every round!

HATOR Quasar 2 Pro Wireless features a lightweight design and ergonomic shape, ensuring comfortable use for any hand. The UV Coating finish enhances grip, reducing fatigue during extended gaming sessions.

The ultra-precise PixArt 3395 sensor allows you to achieve unprecedented accuracy in every movement, ensuring maximum performance in the game.

The 4K polling rate is ensured by the combination of 32-bit MCU chipsets Nordic 52810 + CH32V305, while the Nordic 52840 chipset is responsible for stable wireless connectivity without any delays.

Enjoy the flexibility of connectivity with three available options: wireless 2.4GHz, Bluetooth, and wired USB cable connection.

To ensure your clicks match the available connection speed, the mouse uses Kailh optical switches with a lifespan of up to 100M clicks.

RGB lighting of the mouse wheel adds a stylish look and allows you to personalize your gaming space to your taste.

Durable 100% PTFE glides ensure smooth mouse movement on any surface, enhancing the accuracy and speed of your movements.

The paracord cable is extremely soft and does not interfere with movements, making it ideal for use in wired mode.

Use the software to create macros, adjust RGB lighting, and fine-tune the mouse parameters to your needs.

Short summary description HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

HATOR Quasar 2 Ultra 4K Wireless, Right-hand, Optical, RF Wireless + Bluetooth + USB Type-A, 26000 DPI, Black, Lilac

Long summary description HATOR Quasar 2 Ultra 4K Wireless mouse Home Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

HATOR Quasar 2 Ultra 4K Wireless. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 26000 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel, Acceleration (max): 50 G. Illumination color: Multi. Power source: Batteries/Cable. Product color: Black, Lilac

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.