HATOR logo

HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5817
Info modified on:
23 Oct 2024, 16:32:05
Long product name HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

2.4GHz, BT, USB, 1000 Hz, 300 mAh, 8 ms, Optical PixArt 3395, 26k DPI, Black

HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

Stellar Pro Wireless weighs only 52 grams. Your victory has never been so easy!
Compact, fast and ultra-light wireless mouse is ideal for all fans of shooters and other fast-paced games.

Ultra-low weight and universal shape.

PixArt 3395 optical sensor with a resolution of up to 26000 DPI offers the ultimate in precision!

TTC Gold switches for 80 million presses provide extra reliability and control in the game.

Three types of connection: 2.4GHz wireless, BT, and wired via USB cable.

Up to 42 hours in wireless mode.

Two additional side buttons.

RGB backlight with 16.8 million colors and various effects.

Gaming software.

Onboard memory – save and play!

100% PTFE skates.

Detachable super soft paracord cable.

Short summary description HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

HATOR Stellar Pro Wireless, Right-hand, Optical, RF Wireless + Bluetooth + USB Type-A, 26000 DPI, 8 ms, Black

Long summary description HATOR Stellar Pro Wireless mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-A Optical 26000 DPI:

HATOR Stellar Pro Wireless. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 26000 DPI, Response time: 8 ms, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel, Acceleration (max): 50 G. Illumination color: Multi. Power source: Batteries/Cable. Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.