location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IOPLEE 318BTR mouse Universal Right-hand RF Wireless + Bluetooth 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IOPLEE Check ‘IOPLEE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
318BTR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
318BTR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8050999986948
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘IOPLEE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IOPLEE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 21:46:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points IOPLEE 318BTR mouse Universal Right-hand RF Wireless + Bluetooth 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal 4000 DPI Black, Silver
  • - Right-hand RF Wireless + Bluetooth 393.7" (10 m)
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Batteries
  • - Built-in battery Rechargeable 600 mAh
Long product name IOPLEE 318BTR mouse Universal Right-hand RF Wireless + Bluetooth 4000 DPI :
The short editorial description of IOPLEE 318BTR mouse Universal Right-hand RF Wireless + Bluetooth 4000 DPI

2.4G+BT, 1200/2400/4000 +/-20%, 125hz, 8-10m
More>>>
Short summary description IOPLEE 318BTR mouse Universal Right-hand RF Wireless + Bluetooth 4000 DPI:
This short summary of the IOPLEE 318BTR mouse Universal Right-hand RF Wireless + Bluetooth 4000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

IOPLEE 318BTR, Right-hand, RF Wireless + Bluetooth, 4000 DPI, Black, Silver

Long summary description IOPLEE 318BTR mouse Universal Right-hand RF Wireless + Bluetooth 4000 DPI:
This is an auto-generated long summary of IOPLEE 318BTR mouse Universal Right-hand RF Wireless + Bluetooth 4000 DPI based on the first three specs of the first five spec groups.

IOPLEE 318BTR. Form factor: Right-hand. Device interface: RF Wireless + Bluetooth, Movement resolution: 4000 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product color: Black, Silver