location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC5032/20R1 iron Dry & Steam iron SteamGlide Plus soleplate 3000 W Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC5032/20R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC5032/20R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895699709 show
Category:
Metal and plastic devices which are used to iron/press clothes and sheets.
Irons Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 23:10:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips GC5032/20R1 iron Dry & Steam iron SteamGlide Plus soleplate 3000 W Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dry & Steam iron SteamGlide Plus soleplate 98.4" (2.5 m) Black, Blue
  • - Variable steam Steam boost performance: 250 g/min
  • - Auto power off Self-cleaning Steam boost function Continuous steam
  • - Continuous steam performance: 65 g/min
  • - 0.35 L
  • - Anti-drip function Vertical steam function
  • - 3000 W
More>>>
Short summary description Philips GC5032/20R1 iron Dry & Steam iron SteamGlide Plus soleplate 3000 W Black, Blue:
This short summary of the Philips GC5032/20R1 iron Dry & Steam iron SteamGlide Plus soleplate 3000 W Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC5032/20R1, Dry & Steam iron, SteamGlide Plus soleplate, 98.4" (2.5 m), 250 g/min, Black, Blue, 65 g/min

Long summary description Philips GC5032/20R1 iron Dry & Steam iron SteamGlide Plus soleplate 3000 W Black, Blue:
This is an auto-generated long summary of Philips GC5032/20R1 iron Dry & Steam iron SteamGlide Plus soleplate 3000 W Black, Blue based on the first three specs of the first five spec groups.

Philips GC5032/20R1. Type: Dry & Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 98.4" (2.5 m). Iron power: 3000 W. Width: 13.1" (333 mm), Depth: 5.31" (135 mm), Height: 6.89" (175 mm)

Features
Type *
Dry & Steam iron
Soleplate type *
SteamGlide Plus soleplate
Auto power off *
Yes
Self-cleaning *
Yes
Product color *
Black, Blue
Steam boost function *
Yes
Continuous steam *
Yes
Continuous steam performance *
65 g/min
Automatic anti-calc *
No
Water tank capacity *
0.35 L
Stable heel rest
Yes
Anti-drip function *
Yes
Features
Variable steam *
Yes
Vertical steam function *
Yes
Calc-clean function
Yes
Cord length *
98.4" (2.5 m)
Steam boost performance *
250 g/min
Safe for all fabrics
Yes
Filling opening size
Extra large
Power
Iron power *
3000 W
Weight & dimensions
Width
13.1" (333 mm)
Depth
5.31" (135 mm)
Height
6.89" (175 mm)