location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 4880 large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 4880
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA00001A0
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro 4880 large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2880 x 1440 DPI Color
  • - A2 (420 x 594 mm) Cut sheets
  • - USB port Ethernet LAN
Guarantee: 1 year repair or replace.
Optional extension to 3 years.
Long product name Epson Stylus Pro 4880 large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN :
The short editorial description of Epson Stylus Pro 4880 large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN

Stylus Pro 4880 - 17", 9 colour pigmented ink, 2880 x 1440 dpi, Up to 12.8 m² / Hr, USB 2.0, Ethernet
More>>>
Epson Stylus Pro 4880 large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN:
The official marketing text of Epson Stylus Pro 4880 large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN as supplied by the manufacturer

Discover the highest quality printing from Epson 8-colour UltraChrome™ K3 ink with Vivid Magenta technology. Bring photography, fine art and proofing alive with perfect image reproduction, stability and consistency.
Produce the highest level of print quality and reliability with Epson’s latest ink technologies and improved image processing. Create repeatable, photo realistic images that last with Epson UltraChrome K3 ink with Vivid Magenta technology and three black inks.
Set new standards on a range of media with improved tonal gradation, virtually no metamerism and minimum gloss differential. In addition enhance your productivity with high speeds, new drivers and simple control.
- Ideal for photography, fine art and proofing – produce contract quality results for demanding applications.
- Achieve outstanding colour and black & white prints – achieve superb image quality, high colour stability and maximum tonal gradation.
- A step up in smooth, natural colour – thanks to Epson UltraChrome K3 inks with Vivid Magenta technology.
- Fantastic results – with enhanced image processing technology. Extended colour representation of reds and blues.
- Photo realistic quality that lasts – impressive lightfastness for consistent, repeatable quality.
- Versatile media handling – choose from an extensive range of matte, gloss and fine art finishes.
- Improved productivity – fast print speeds and high capacity ink cartridges for overnight printing.
- Simple operation – customise, share and memorise settings with new printer drivers.

Short summary description Epson Stylus Pro 4880 large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN:
This short summary of the Epson Stylus Pro 4880 large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 4880, 2880 x 1440 DPI, 12.8 m² / Hr, 180 x 8, A2 (420 x 594 mm), A2, A3, A4, 5.91" (15 cm)

Long summary description Epson Stylus Pro 4880 large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro 4880 large format printer Color 2880 x 1440 DPI A2 (420 x 594 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro 4880. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 12.8 m² / Hr, Print head: 180 x 8. Maximum print size: A2 (420 x 594 mm), ISO A-series sizes (A0...A9): A2, A3, A4, Maximum roll diameter: 5.91" (15 cm). USB connector: USB Type-A. Sound pressure level (printing): 50 dB, Country of origin: Portugal. Power consumption (PowerSave): 1 W, Power consumption (standby): 5 W, Power consumption (typical): 59 W

Printing
Color *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
9
Print speed (normal quality)
12.8 m² / Hr
Print head
180 x 8
Paper handling
Standard media sizes
8", 10", 12", 14", 16", 17", 210 mm, 257 mm, 300 mm, 329 mm, 400 mm, 420 mm
Maximum print size *
A2 (420 x 594 mm)
ISO A-series sizes (A0...A9)
A2, A3, A4
Cut sheets *
Yes
Maximum roll diameter
5.91" (15 cm)
Print margin cut-sheet
3 x 3 x 3 x 14
Maximum media width
17"
Roll top margin
3/15 mm
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Sound pressure level (printing)
50 dB
Country of origin
Portugal
Power
Power consumption (PowerSave)
1 W
Power
Power consumption (active)
53 W
Power consumption (standby)
5 W
Power consumption (typical)
59 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000, XP, XP 64-bit, Vista, MAC OSX 10.x.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
33.4 x 43.5 x 13.9" (848 x 1105 x 354 mm)
Dimensions (WxDxH)
33.4 x 30.1 x 13.9" (848 x 765 x 354 mm)
Weight
86.9 lbs (39.4 kg)
Packaging data
Package width
31.9" (810 mm)
Package depth
39" (990 mm)
Package height
22.8" (580 mm)
Package weight
169.8 lbs (77 kg)
Logistics data
Quantity per pallet
3 pc(s)
Quantity per pack
1 pc(s)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
3 pc(s)
Pallet length (UK)
74.4" (189 cm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:50:24
Uk has collected 2 expert reviews for Epson Stylus Pro 4880 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
olegnovikov.com
Updated:
2011-09-26 07:50:24
In the end of 2008 I finally got tired of not being able to print photographs in-house, bit the bullet and became a proud owner of an Epson Stylus Pro 4880 inkjet printer. As you are most likely aware, there currently are three major players in the do...
0%
Country Distributor
United Kingdom 1 distributor(s)