location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 11880 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 11880
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C679001A0
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Pro 11880 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2880 x 1440 DPI Color
  • - A0 (841 x 1189 mm) Cut sheets
  • - USB port Ethernet LAN
Long product name Epson Stylus Pro 11880 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN :
The short editorial description of Epson Stylus Pro 11880 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN

Stylus Pro 11880
More>>>
Epson Stylus Pro 11880 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official marketing text of Epson Stylus Pro 11880 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer

- A new standard in wide-format printing – perfect for proofing, photography and fine art up to 64".
- The future of inkjet printing – the Epson Micro Piezo TFP print head is a major improvement in quality and control.
- Superb, repeatable, long-lasting results – thanks to Epson UltraChrome K3 ink with Vivid Magenta technology.
- Perfect colour and black & white prints – create the best of both worlds with a single printer.
- Improved image processing technology – Super Halftone screening enhances image quality where needed.
- Advanced ink system – 8-colours with 3 blacks and auto switching between photo and matte black.
- Media flexibility – choose from a wide range of easy to install papers in matte, gloss and fine art.
- Improved productivity – speed, reliability and ease of use suit fast turnaround or overnight printing.

Short summary description Epson Stylus Pro 11880 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the Epson Stylus Pro 11880 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 11880, 2880 x 1440 DPI, A0 (841 x 1189 mm), 5.91" (15 cm), USB Type-A, 256 MB, 50 dB

Long summary description Epson Stylus Pro 11880 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of Epson Stylus Pro 11880 large format printer Color 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson Stylus Pro 11880. Maximum resolution: 2880 x 1440 DPI. Maximum print size: A0 (841 x 1189 mm), Maximum roll diameter: 5.91" (15 cm). USB connector: USB Type-A. Internal memory: 256 MB, Sound pressure level (printing): 50 dB, Country of origin: Japan. Power requirements: 220 - 240 VAC (+/- 10%), 50/60 Hz, 3 A, Power consumption (standby): 5.5 W, Power consumption (typical): 25 W

Printing
Color *
Yes
Maximum resolution *
2880 x 1440 DPI
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Maximum roll diameter
5.91" (15 cm)
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
256 MB
Sound pressure level (printing)
50 dB
Country of origin
Japan
Power
Power requirements
220 - 240 VAC (+/- 10%), 50/60 Hz, 3 A
Power consumption (standby)
5.5 W
Power consumption (typical)
25 W
System requirements
Compatible operating systems
Windows 2000, XP, XP 64-bit, Vista, MAC OS X 10.x.x
Weight & dimensions
Dimensions (WxDxH)
92.4 x 27.6 x 47.1" (2348 x 700 x 1196 mm)
Weight
310.9 lbs (141 kg)
Packaging data
Package width
30.7" (780 mm)
Package depth
99.2" (2520 mm)
Package height
45.1" (1145 mm)
Package weight
474 lbs (215 kg)
Other features
Ink drop
3.5pl
Logistics data
Quantity per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:15:04
Uk has collected 5 expert reviews for Epson Stylus Pro 11880 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
tipa.com
Updated:
2011-09-26 07:15:04
The Epson Stylus Pro 11880 is a professional printer developed for large format applications including fine-art printing, photography and proofing, and it offers a maximum printing width of 64 inches. The Epson Ultrachrome K3 Vivid Magenta Ink Technol...
0%
luminous-landscape.com
Updated:
2011-09-26 07:15:04
Epson Stylus Pro 11880 Looking Over The Horizon We all like looking over the hill to see whats coming next. With the exponential rate of change which technology now gives us, having a sense of whats coming next can also be a form of economic sense...
0%
luminous-landscape.com
Updated:
2011-09-26 07:15:04
This is a 64" printer (Epsons first of this size), and it will cost $14,995 when it becomes available in October. Obviously this is not something that the typical photographer is going to purchase, though I would guess that a good many labs will see this...
0%
toptenreviews.com
Updated:
2013-12-25 10:38:20
The Epson Stylus Pro is a powerful wide format printer. This machine is our TopTenREVIEWS Bronze Award winner because it can print color images on a variety of media types. It features professional-level ink technology that ensures your images are sharp a...
Good This large format printer can print up to 64, inches wide. It can print a resolution of 2,880 x 1,400 dpi and it is compatible with most operating systems.
Bad This large printer does not include a built, in hard drive. It also holds only one roll of media.
Bottom line The Epson Stylus Pro is a wide format printer that provides quality, flexibility and speed. It offers several outstanding features, including its ability to print 64-inches wide along with a bar code tracking and identification system. This printer is an...
84%
Country Distributor
Deutschland 1 distributor(s)