location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M70t
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12DR0021GP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532630413 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Sep 2024 10:48:55
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - No OS
  • - Intel Core i5-13400 (20MB Cache)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Guarantee: 1-year, Courier or Carry-in
Long product name Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Tower PC Black :
The short editorial description of Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Tower PC Black

Intel Core i5-13400 (20MB Cache), 8GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 730, LAN, No OS
More>>>
Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Tower PC Black:
The official marketing text of Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Tower PC Black as supplied by the manufacturer

Powerful performance
Perfect for multitaskers, the Lenovo ThinkCentre M70t Gen 4 (Intel) tower was engineered for high productivity. Its multiple memory slots can seat tremendous amounts of memory and it boasts up to Intel vPro® Enterprise with 13th Gen Intel® Core™ processors. This beast can handle complex data tasks and graphics projects without a problem.

Versatile connectivity
The ThinkCentre M70t Gen 4 (Intel) tower features multiple I/O ports and flexible expansion slots to accommodate your needs as your business grows. Enjoy innovative device collaboration with the Smart Cable for easy USB-A and USB-C connection to support all your peripherals--even another laptop or tablet. Optional solid-state drive (SSD) storage offers speed and responsiveness, while 3D NAND technology gives your SSD more reliable performance and improved power consumption.

Dependable security
Lenovo ThinkShield security offers a combination of hardware and software solutions to protect your data--and your business. A discrete Trusted Platform Module (dTPM) 2.0 chip encrypts your passwords and data, while BIOS-based Smart USB protection and individual USB port disablement prevent unauthorized access via peripheral. The Kensington™ Lock slots, chassis e-locks, and more options discourage physical theft. When paired with Intel vPro® Enterprise, the M70t provides additional hardware-based security capabilities for next-level protection.

Environmental sustainability
This PC meets the highest environmental standards, including TCO 9.0* and EPEAT™ Gold. Lenovo is committed to creating eco-friendly products using recyclable, toxic-free components in every device. Plus, by 2025/26, 90% of PC products’ packaging will be made from recycled materials.*Varies by configuration.

Purposeful design
This Lenovo ThinkCentre tower desktop provides intentional features like Smart Power On which allows users to turn on the desktop using a simple keyboard shortcut, as well as the new Smart Cable that delivers connectivity ease and speed. Because it meets MIL-STD 810H guidelines with 12 methods and 20 procedures, this powerful device reflects Lenovo’s dedication to product quality, durability, and reliability. Tested against real-world challenges like volt surges, shock, vibration, and extreme temperatures, this desktop is ready for anything.

Specifications may vary depending upon region / model.

Short summary description Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Tower PC Black:
This short summary of the Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M70t, Intel® Core™ i5, i5-13400, 8 GB, DDR4-SDRAM, 512 GB, SSD

Long summary description Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M70t Intel® Core™ i5 i5-13400 8 GB DDR4-SDRAM 512 GB SSD Tower PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M70t. Processor family: Intel® Core™ i5, Processor model: i5-13400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Power supply: 260 W. Chassis type: Tower. Product type: PC. Weight: 13 lbs (5.9 kg). Product color: Black

Powerful performance
Powerful performance

Perfect for multitaskers, the Lenovo ThinkCentre M70t Gen 4 (Intel) tower was engineered for high productivity. Its multiple memory slots can seat tremendous amounts of memory and it boasts up to Intel vPro® Enterprise with 13th Gen Intel® Core™ processors. This beast can handle complex data tasks and graphics projects without a problem.

Versatile connectivity
Versatile connectivity

The ThinkCentre M70t Gen 4 (Intel) tower features multiple I/O ports and flexible expansion slots to accommodate your needs as your business grows. Enjoy innovative device collaboration with the Smart Cable for easy USB-A and USB-C connection to support all your peripherals--even another laptop or tablet. Optional solid-state drive (SSD) storage offers speed and responsiveness, while 3D NAND technology gives your SSD more reliable performance and improved power consumption.

Dependable security
Dependable security

Lenovo ThinkShield security offers a combination of hardware and software solutions to protect your data--and your business. A discrete Trusted Platform Module (dTPM) 2.0 chip encrypts your passwords and data, while BIOS-based Smart USB protection and individual USB port disablement prevent unauthorized access via peripheral. The Kensington™ Lock slots, chassis e-locks, and more options discourage physical theft. When paired with Intel vPro® Enterprise, the M70t provides additional hardware-based security capabilities for next-level protection.

Environmental sustainability
Environmental sustainability

This PC meets the highest environmental standards, including TCO 9.0* and EPEAT™ Gold. Lenovo is committed to creating eco-friendly products using recyclable, toxic-free components in every device. Plus, by 2025/26, 90% of PC products’ packaging will be made from recycled materials.*Varies by configuration.

Purposeful design
Purposeful design

This Lenovo ThinkCentre tower desktop provides intentional features like Smart Power On which allows users to turn on the desktop using a simple keyboard shortcut, as well as the new Smart Cable that delivers connectivity ease and speed. Because it meets MIL-STD 810H guidelines with 12 methods and 20 procedures, this powerful device reflects Lenovo’s dedication to product quality, durability, and reliability. Tested against real-world challenges like volt surges, shock, vibration, and extreme temperatures, this desktop is ready for anything.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-13400
Processor cores
10
Processor threads
16
Processor boost frequency
4.6 GHz
Performance cores
6
Efficient cores
4
Performance-core Max Turbo Frequency
4.6 GHz
Efficient-core Max Turbo Frequency
3.3 GHz
Performance-core base frequency
2.5 GHz
Efficient-core base frequency
1.8 GHz
Processor cache
20 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
65 W
Maximum turbo power
148 W
Memory
Internal memory *
8 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 730
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Color name
Black
Volume
13.6 L
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product color *
Black
Performance
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC897Q-CG
Audio system
High Definition Audio
Built-in speaker(s)
Yes
Number of speakers
1
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
PC
Software
Operating system installed *
No
Power
Power supply *
260 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 3 RoHS compliant TCO Certified 9.0 TÜV Rheinland Low Noise TÜV Rheinland Ultra Low Noise MIL-STD-810H
Sustainability
Sustainability certificates
TCO
Weight & dimensions
Width *
5.71" (145 mm)
Depth *
11.7" (296 mm)
Height *
13.6" (346 mm)
Weight *
13 lbs (5.9 kg)
Packaging content
Display included *
No
Mouse included
Yes
Mouse connectivity
Wired
Keyboard included
Yes
Keyboard connectivity
Wired
Brand Image Article code product Stock Price from
Lenovo 12NBGAR1UK PC/workstation Lenovo 12NBGAR1UK PC/workstation
(show image)
12NBGAR1UK 12NBGAR1UK 0.00
(excl. VAT)
0 (incl. VAT)