Intel Core i3-2130, 4GB RAM, 500GB 7200RPM SATA HDD, no FDD, All-In-One, AMD Radeon HD 6650A, Slim DVD-RW, Gigabit Ethernet, Windows 7 Professional 64-bit
Increase productivity and confidence with Lenovo. Look good while you’re doing so. The ThinkCentre Edge 91z does business with style.
Lenovo ThinkCentre Edge 91z, 21.5", Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional
Lenovo ThinkCentre Edge 91z. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product color: Black