location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM server 835 W

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHT15UK
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2017 14:50:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM server 835 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.33 GHz
  • - 667 MHz
  • - DVD-ROM
  • - 835 W
Long product name Lenovo ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM server 835 W :
The short editorial description of Lenovo ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM server 835 W

ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM
More>>>
Short summary description Lenovo ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM server 835 W:
This short summary of the Lenovo ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM server 835 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM, 2.33 GHz, DVD-ROM, 835 W

Long summary description Lenovo ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM server 835 W:
This is an auto-generated long summary of Lenovo ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM server 835 W based on the first three specs of the first five spec groups.

Lenovo ThinkServer RD120, 2.33GHz, 12MB, 2048MB, no HDD, 16x Max DVD-ROM. Processor frequency: 2.33 GHz. Optical drive type: DVD-ROM. Power supply: 835 W

Processor
Processor frequency *
2.33 GHz
Processor cache
12 MB
Processor cache type
L2
Processor front side bus
1 MHz
Memory
Memory clock speed
667 MHz
Storage
Optical drive type *
DVD-ROM
Ports & interfaces
RS-232 ports
1
Power
Power supply *
835 W
Power consumption (typical)
1230 W
Other features
Operating acoustic emission
26 dB
Plug and Play
Yes