location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1Ds Mark III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1Ds Mark III
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2011B008 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:09:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon EOS 1Ds Mark III :
The short editorial description of Canon EOS 1Ds Mark III

21 MP, 3.0" LCD, ISO 100-1600 range, 5 fps, max. burst of 56 JPEGs
More>>>
Canon EOS 1Ds Mark III:
The official marketing text of Canon EOS 1Ds Mark III as supplied by the manufacturer

21 Megapixel full frame CMOS sensor
The full frame CMOS sensor of the EOS-1Ds Mark III provides a massive 21 Megapixels of detail - exceeding the standard quality demanded by leading photo agencies. Images are processed at 14 bit colour depth for finer tonal gradations. Picture quality is assured by effective noise reduction at high sensitivities and a low pass filter that combats false colour and moiré. The sensor’s wide dynamic range can be set to preserve more detail from bright areas with the Highlight Tone Priority function.

Dual "DIGIC III" processors
Dual "DIGIC III" processors drive the camera’s rapid performance, allowing near-instant start-up and response times.

5 fps with 56 frame burst
The EOS-1Ds Mark III delivers 5 frames per second for a continuous burst of up to 56 JPEGs (12 in RAW).

Wide-area AF with 19 cross type points
A high precision AF system employs 19 cross type points with sensitivity up to f/2.8, spread out across the AF area to accommodate off-centre subjects. 26 AF assist points aid AF tracking for increased accuracy.

EOS Integrated Cleaning System
Canon’s built-in dust prevention and cleaning system uses a combination of technologies to reduce, repel and remove dust from the sensor. A Self-Cleaning Sensor Unit shakes dust from the sensor with each power on.

Wide ISO Range
A wide 100 to 1600 ISO range as standard is expandable to L:50 and H:3200.

3.0" LCD with Live View mode
The bright 3.0" LCD provides pin-sharp definition for checking focus and composition, with 10x magnification for finer details. When shooting from awkward positions, Live View mode gives you the option of framing your image from the LCD.

Picture Style
Picture Style presets provide easy image processing. Each style offers a different colour response - similar to the way film types are changed to achieve different effects. Picture Style presets are customizable in-camera or through the supplied Picture Style Editor software.

Weather sealed, magnesium alloy body
A magnesium alloy body with dust and moisture resistant sealing protects the EOS-1Ds Mark III from harsh weather and the rigours of daily use.

EOS system compatibility
The EOS-1Ds Mark III is compatible with all EF lenses (excl. EF-S lenses), EX Series Speedlite flash units, and the Wireless File Transmitter WFT-E2.

Short summary description Canon EOS 1Ds Mark III:
This short summary of the Canon EOS 1Ds Mark III data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 1Ds Mark III

Long summary description Canon EOS 1Ds Mark III:
This is an auto-generated long summary of Canon EOS 1Ds Mark III based on the first three specs of the first five spec groups.

Canon EOS 1Ds Mark III

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 03:34:24
Uk has collected 40 expert reviews for Canon EOS 1Ds Mark III and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
practicalphotography.com
Updated:
2011-08-14 03:33:09
The new Canon EOS-1Ds Mark III offers a market-leading 21MP sensor and outstanding build quality. It all comes at a hefty price of course, but if you’re looking for a full-frame digital SLR and money is no object, here’s what our experts think of the l...
Bottom line If you want the highest resolution available in a D-SLR and are prepared to pay for it, then this is your camera. For many pros, the EOS-1Ds Mark III will prove itself to be a very capable workhorse. The levels of noise may not be as good as on the Nik...
80%
Photoradar.com
Updated:
2011-08-14 03:33:22
While resolution is an issue of considerable interest to amateurs, for professionals it can be a matter of success or failure. Photography is an increasingly competitive business, and if your rivals can produce better quality images, they're more likel...
Bottom line While resolution is an issue of considerable interest to amateurs, for professionals it can be a matter of success or failure. Photography is an increasingly competitive business, and if your rivals can produce better quality images, they're more likel...
100%
expertreviews.co.uk
Updated:
2011-08-14 03:33:24
Canons Eos 1Ds models have been at the vanguard of advances in sensor resolution in DSLRs and have been the model of choice for many location and studio photographers since their introduction in late 2002.
80%
tomshardware.co.uk
Updated:
2011-08-14 03:34:07
There is no question in my mind that Canon is the most adventuresome and creative company producing digital single lens reflex cameras (DSLRs). While all other SLR manufacturers were happily pursuing sub-full frame digital SLR technologies, Canon took...
0%
photoreview.com.au
Updated:
2011-11-04 10:42:15
Canons EOS-1Ds Mark III is the most sophisticated professional camera yet to emerge from the companys stable. Replacing the EOS-1Ds Mark II, which was released towards the end of 2004, it is the fourth in the line that began in 2002 with the EOS-1Ds...
90%
stuff.tv
Updated:
2014-07-19 02:05:08
Okay, let’s get one thing straight – the EOS-1DS Mark III isn’t just a studio camera. The S on this pro camera is also filed under the headings of Sports and Safari.Give it the once over, and you’ll find an Integrated Cleaning Syst...
Good Solid build. Razor sharp images. Versatile...
Bad Long-waiting list to buy one. No built-in Wi-Fi...
Bottom line If you can afford one and can find one, don’t think twice about it. If not, rent one from a specialist outlet for phenomenal results...
100%
goodgearguide.com.au
Updated:
2016-11-10 02:36:06
When a digital SLR camera has a price tag of $11,999 — and thats just for the body — you know its not something that everyday folk will appreciate. Instead its likely it will only appeal to professionals who make a living from photography. Indeed, playing with a camera like the Canon EOS 1Ds Mark III, one quickly gets a sense of how the other half lives — photographically speaking — as it produces huge images with faithful colour reproduction and barely a hint of noise. The Canon EOS 1Ds Mar...
Good Excellent low-light performance, huge resolution, dual memory slot types (CF and SD), built-in dust reduction...
Bad Manual aperture control is not intuitive, autofocusing results did not show during Live View mode...
Bottom line Canon’s flagship full-frame digital SLR camera will capture huge images with its 21.1-megapixel sensor, and it will do a stellar job in low-light conditions. It’s a professional camera that will capture crystal-clear pictures when paired with...
90%
technave.com
Updated:
2016-11-24 02:01:55
Anticipation for 1D Mark III was great and when the word finally came out we saw a camera that was completely redesigned, with new features like improved AF, sensor cleaning, Live View, AF micro adjustment, new user interface, bigger LCD, internal Speedli...
Bottom line This time the upgrade was really worth the money. I'm very happy with this camera as it makes me more productive, it makes shooting more fun and relaxed. Beware the feeling, though. Feel of ease of shooting, fast AF and good looking LCD has fooled me a fe...
0%
wired.com
Updated:
2011-08-14 03:33:10
Samsung GX-20 $1,400 The love child of the Samsung-Pentax partnership is an easy-to-use 14.6-megapixel charmer.Pentax K200D $700 Pentax K200D Popular-class 10.2-megapixel shooter with body-borne image stabilization yields clear, sharp pics at a price...
Good Customizable onetouch menus. Outstanding battery life. Biggest, brightest viewfinder on the market. Internal sensorcleaning system for speckfree pics.
Bad No HDMI output. Top speed of five frames per second is pokey for the price. Eight grand for a digital camera? Tough to justify to your spouse.Camera Resolution: 21 megapixels, with fullframe (35mm) CMOS sensor...
90%
dpreview.com
Updated:
2011-08-14 03:33:12
The EOS-1Ds Mark III is the seventh Canon professional EOS-1D series digital SLR, although only the third of the s suffix sub-category which indicates a full frame sensor. Three years since the last EOS-1Ds, the Mark II, the Mark III pushes digital...
Good Significant upgrade to the Mark II that improves almost every area of performance without reinventing the wheel, Better ISO button placement, new joystick, new AF point selection method, ISO in the viewfinder; all help faster more intuitive operation and...
Bad Edge softness / chromatic aberrations with wide angle lenses, needs good glass, Overall softness that means images need more sharpening than you might expect; wed prefer an even lighter Low Pass Filter, No autofocus of any kind in live view mode, No buil...
Bottom line First an apology; the Canon EOS-1Ds Mark III arrived in our office well over eight months ago (when we were between studios) and, though weve been using it regularly every since, the avalanche of digital SLRs that arrived in January caused this rev...
80%
urban75.org
Updated:
2011-08-14 03:33:15
Mad for it photographers will be looking to put their grannies on eBay come October when Canons high end EOS-1DS Mark III full-frame digital SLR hits UK stores.With a sensor capable of producing files that convert to uncompressed 16-bit TIFFs over 100...
0%
Kenrockwell.com
Updated:
2011-08-14 03:33:19
Canon 1Ds Mk III vs.Canon 5D vs.Nikon D3 © 2008 KenRockwell.com. All rights reserved. I get my goodies at Ritz, Amazon and Adorama. It helps me keep adding to this site when you get yours through these links, too. Thanks! Ken. Nikon D3 Review Can...
0%
juzaphoto.com
Updated:
2011-08-14 03:33:25
The Canon 1Ds3 is - for my esigencies - the best DSLR currently in production; it combines extremely high resolution with low noise and a professional camera body. Could it be better? Of course - more advanced live view, even lower noise, a faster fra...
Good Awesome image quality low noise and extremely high resolution, The fullframe sensor allows to get the best from wideangles, Superb built quality; weather sealed, Lighter body than 1Ds2, Live view is fantastic for macro and landscapes!, Extremely...
Bad It still lacks of a mirror lock up button, even though with "My Menu" it is easier to activate MLU.
0%
letsgodigital.org
Updated:
2011-08-14 03:33:31
Canon started from scratch with the Mark III. And that is obvious with the Canon EOS-1Ds Mark III. It is much more than a Mark II with a new image sensor. There has been thorough thought about the whole camera and the entire structure has been altered...
82%
whatdigitalcamera.com
Updated:
2011-08-14 03:33:38
How many people are going to spend £5,500 on a camera? Even more importantly, how many WDC readers, mainly enthusiast photographers rather than pros, will fork out that amount of money and justify it to their partners? Probably not too many, but Canon&rsq...
Good High resolution, full frame, low noise, solid build, speed of AF...
Bad Manual focus live view, lowres LCD, artisan design...
Bottom line Canon has done it again with the 1Ds Mk III and I expect that studios across the globe will be ordering them as a matter of course, just for the high resolution. In use it’s a workhorse, and what it lacks in grace and beauty is made up for with its...
94%
photo.net
Updated:
2011-08-14 03:33:51
There has never been any question that the Canon EOS 1Ds produces the best quality images of any handheld digital camera on the market. The only question has been whether or not you wanted to pay $8000 and crush your shoulders under the weight of this...
Bottom line The EOS 1Ds Mark III is a remarkable display of engineering prowess. Do you need a weatherproofed camera that is strong enough to drive nails while producing the worlds best image quality? If so, the 1Ds is a bargain. If not, the Canon EOS 5D, $1870 (...
0%
stuff.tv
Updated:
2011-08-14 03:33:58
Okay, let’s get one thing straight – the EOS-1DS Mark III isn’t just a studio camera. The S on this pro camera is also filed under the headings of Sports and Safari.Give it the once over, and you’ll find an Integrated Cleaning Syst...
Good Solid build. Razor sharp images. Versatile...
Bad Long-waiting list to buy one. No built-in Wi-Fi...
Bottom line If you can afford one and can find one, don’t think twice about it. If not, rent one from a specialist outlet for phenomenal results...
100%
tomsguide.com
Updated:
2011-08-14 03:34:05
Introduction Unless otherwise noted, all images and specifications and some of the text used in this article courtesy Canon USA, Inc. There is no question in my mind that Canon is the most adventuresome and creative company producing digital single len...
0%
dpreview.com
Updated:
2011-08-14 03:34:11
The EOS-1Ds Mark III becomes the seventh Canon professional EOS-1D series digital SLR, although only the third of the s suffix sub-category which indicates a full frame sensor. Three years since the last EOS-1Ds, the Mark II, the Mark III pushes di...
0%
Kenrockwell.com
Updated:
2011-08-14 03:34:18
Its official! Canon introduced the 1Ds Mk III on Tuesday. Do I want one? YOU BET! Will I get one? Probably not at $8,000, at least not this week. You people know who you are; if youre one of them, go for it! Im perfectly happy with my 5D, which is...
0%
bobatkins.com
Updated:
2011-08-14 03:34:20
Canon 1Ds MKIII Technical Details The following was leaked on an Amazon website. More to come later... 21.1-megapixel full-frame CMOS sensor Large 3.0-inch LCD display with Live View and seven brightness settings 5 fps at shutter speeds 1/500 second...
0%
Wlcastleman.com
Updated:
2011-08-14 03:34:23
Canon EOS-1Ds Mark III ReviewI ran an initial series of performance comparisons between the Canon EOS-1Ds Mark III and the EOS-1Ds Mark II. Conclusions are at the end of the review. Resolution and 50% MTF PerformanceMethods Used for Tests on Resolution...
0%
consumersearch.com
Updated:
2011-08-31 02:05:02
February 2009. The 21.9-megapixel Canon 1Ds Mark III is Canon's flagship model, with superior weather sealing and durability. Reviews give this camera high marks for image quality, and tests show that although the Nikon D3 can shoot faster, the Canon 1...
Good High 21.9megapixel resolution, Great image quality, Durable build, Selfcleaning sensor...
Bad Heavy (42.5 ounces), LCD screen not very high res, Live view only in manual mode...
0%
luminous-landscape.com
Updated:
2014-01-19 01:34:11
Mad, flipped-out – whatever word I use, the point is that doing two weeks of photography in Madagascar with the new Canon 1Ds MKIII was a ball. The country itself is unlike anywhere else on seven continents that Ive ever been, as are the people. Its not...
0%
steves-digicams.com
Updated:
2014-01-19 01:34:11
Canons flagship EOS-1D Mark III is the most advanced EOS Digital SLR Canon has ever produced. It has a new 10.1 megapixel CMOS sensor (APS-H size) with the EOS Integrated Cleaning System and a 3.0-inch LCD monitor providing Live View capability. The 1...
0%
The-digital-picture.com
Updated:
2014-01-19 01:34:11
The Canon EOS 1Ds Mark III review is coming.
0%
The-digital-picture.com
Updated:
2014-11-19 05:36:59
A full Canon EOS Rebel T4i / 650D review is planned...
0%
Country Distributor
United Kingdom 1 distributor(s)