location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7280
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC567B#ABH
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Light Cyan, Magenta, Yellow
  • - A4 7.5 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - Ethernet LAN
  • - Internal memory: 64 MB
  • - 25.4 lbs (11.5 kg)
Guarantee: Service & support options: One yearon the product is a 2day delivery/3 day return/5 working day TAT for first year, unless express exchange has been purchased. Express Exchange (one-year) H3695E; Express Exchange (two-year) H5461A; Express Exchange (three-year) H5461A/EOne-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support
Long product name HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm :
The short editorial description of HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm

Photosmart C7280
More>>>
HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm:
The official marketing text of HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm as supplied by the manufacturer

Our versatile Photosmart C7280 All–in-One is ready to print, scan, copy, and fax as directed. It's ready to turn out lab-quality photos and reprints, laser-quality documents, and beautiful scans. It will print on both sides of the page, print uncut Web pages, and automatically feed paper so you don't have to stand around. And you can even add it to your home network, as it has built-in wireless2 and Ethernet connectivity.

Short summary description HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm:
This short summary of the HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C7280, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Direct printing

Long summary description HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm:
This is an auto-generated long summary of HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm based on the first three specs of the first five spec groups.

HP Photosmart C7280. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 8 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.5 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (color, draft quality, A4/US Letter)
33 ppm
Print speed (black, best quality, A4)
4.2 ppm
Print speed (color, best quality, A4)
2.4 ppm
Print speed (black, fast normal quality, A4)
9.1 ppm
Print speed (color, fast normal quality, A4)
8 ppm
Print speed (color photo, normal quality) on photo paper
22 ppm
Print speed (black, best quality, letter)
Up to 4.2 ppm
Print speed (black, fast normal quality, letter)
Up to 9.1 ppm
Print speed (color, best quality, letter)
Up to 2.4 ppm
Print speed (color, draft quality, letter)
Up to 33 ppm
Print speed (color, fast normal, letter)
Up to 8 ppm
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
7.5 cpm
Copy speed (color, normal quality, A4)
6.2 cpm
Copy speed (color, draft, A4)
33 cpm
Copy speed (color, normal, US Letter)
7.5 cpm
Maximum number of copies
50 copies
Copy resolution (black graphics)
Up to 1200 x 1200 dpi
Copy resolution (color text and graphics)
4800 DPI
Copier settings
Stand-alone copying: Actual size, Fit to page, Full page, Custom %, Legal to Letter, 2 on 1, and cropping
Maximum copy speed (black, A4)
34 cpm
Maximum copy speed (color, A4)
33 cpm
Copy speed (black, concept, A4)
34 cpm
Copy speed (black, best, letter)
Up to 0.9 cpm
Scanning
Scanning *
Color scanning
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
65535
TWAIN version
Version 1.9
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
90 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
48 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
6
Printing colors *
Black, Cyan, Light Cyan, Magenta, Yellow
Page description languages
PJL, PML
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper tray 2 input capacity
20 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Standard input capacity for cards
Up to 40 cards
Standard input capacity for transparencies
Up to 30 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for labels
Up to 30 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for envelopes
10 sheets
Standard output capacity for cards
25
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelope feeder
No
Recommended media weight
80 g/m²
Maximum input capacity for cards
40
Media handling
Sheetfed
Maximum paper trays
1 plus automated 4 x 6-in photo tray
Paper handling optional/input
none
Paper handling standard/input
100-sheet multi-purpose tray, 20-sheet photo tray
Paper handling standard/output
50-sheet output tray
Ports & interfaces
Standard interfaces
Ethernet
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Compatible memory cards
CF, miniSD, MMC, MS Duo, MS Pro, MS Pro Duo, SD, SDHC, xD
Minimum system requirements
Windows 2000 (SP3 or higher) or XP: Microsoft Internet Explorer 6, Intel Pentium II, Celeron or compatible processor, 233 MHZ or higher, 128 MB RAM, 1 GB hard disk space, CD-ROM, USB port; Windows Vista: Microsoft Internet Explorer, 800 MHZ 32 or 64-bit processor, 512 MB RAM, 1 GB hard disk space, CD-ROM, USB Port. With Windows 2000, some features may not be available
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
79, 36
Power consumption (standby)
4.9 W
Power consumption (off)
0.6 W
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25.4 lbs (11.5 kg)
Packaging data
Package weight
30.9 lbs (14 kg)
Packaging content
Bundled software
HP Photosmart Essential Software for Microsoft Windows and Macintosh
Logistics data
Pallet weight
1031.8 lbs (468 kg)
Number of cartons per pallet
6 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
24 pc(s)
Other features
Standard input trays
1 plus automated 4 x 6 photo tray
I/O ports
1 USB - compatible with USB 2.0 specifications, 1 PictBridge, 1 Ethernet
Networking features
Ethernet
Dimensions (WxDxH)
17.7 x 17.5 x 9.76" (450 x 444 x 248 mm)
Power requirements
100 - 240 VAC (+/- 10%), 50 - 60 Hz (+/- 3 Hz)
Power supply type
External AC adapter
Modem type
33.6 Kbps
Media types supported
Paper (plain, inkjet, photo, banner), envelopes, labels, cards (index, greeting), transparencies, iron-on transfers
Minimum system requirements for Macintosh
Mac OS X v10.3.9, 10.4 (or later); PowerPC G3, G4, G5 or Intel Core processor; 128 MB RAM, 200 MB available hard disk space, CD ROM, USB port
Wireless technology
IEEE 802.11g, Bluetooth
Print head
1 (containing black, cyan, magenta, yellow, light cyan, light magenta)
Safety
IEC 60950-1:2001 compliant, EU LVD 2006/95/EC and EN 60950-1:2001 compliant, Russia GOST
Maximum internal memory
64 GB
PictBridge
Yes
Functions
Color printing, color copying, color scanning, color faxing, black-and-white printing, black-and-white copying, black-and-white scanning, black-and-white faxing
Handset
No
Acoustic power emissions
6.1 B(A) (active, printing), 6.9 B(A) (active, copy or scan)
Compatible ink types, supplies
Dye-based
Compatible operating systems
Windows 2000 (SP3 +), Windows XP Home, Windows XP Professional; Windows Vista; Mac OS X v10.3.9, Mac OS X v10.4 +
Custom media sizes
Tray 1: 76 x 127 to 215 x 610 mm; Tray 2: 100 x 150 mm
Duplex print options
Automatic (standard)
Color all-in-one functions
Copy, Fax, Print, Scan
Media weights by paper path
Tray 1: A4 60 to 90 g/m², HP envelopes 60 to 90 g/m², HP cards up to 200 g/m², HP photo paper up to 280 g/m²; Tray 2: HP 10 x 15 cm photo paper up to 280 g/m²
Pallet dimensions (W x D x H)
31.5 x 47.2 x 86.6" (800 x 1200 x 2200 mm)
Print quality (color, best quality)
4800 DPI
Size (imperial)
17.72"
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), 100 x 300 mm; 215 x 610 mm, 130 x 180 mm, 100 x 150 mm
Typefaces
Courier, Arial, Times New Roman, Zapf Chancery
Print quality (black, best quality)
1200
Maximum dimensions (W x D x H)
17.7 x 21.9 x 9.49" (450 x 555 x 241 mm)
Standard output capacity for transparencies
25 sheets
All-in-one functions
Copy, Fax, Scan
Image scaling/enlargement range
50 to 400% in 1% increments
Technical features
High productivity all-in-one with fax and wireless/Ethernet networking. 10 x 15 cm photos in as fast as 10 seconds and documents up to 34 ppm black, 33 ppm colour. Lab-quality 6-ink printing with individual HP Vivera Inks. 4800 x 4800-dpi, 48-bit colour scanning (max. resolution may be affected by PC system factors). 6.1 cm colour LCD, memory card slots, borderless photos up to large panorama (215 x 610 mm). Standalone copying without having to switch on the PC. 50-sheet ADF, duplexer, automated 10 x 15 cm photo tray.
Automatic paper sensor
Yes
Maximum scan area (imperial)
8.5"
Package dimensions (W x D x H)
19.96 x 11.81 x 20.24"
Pallet dimensions (W x D x H) (imperial)
39.37 x 47.24 x 86.4"
Pallet weight (imperial)
1032 lbs
Weight (imperial)
24.3 lb
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (active, print, copy or scan)
69 dB
Auto fax reduction supported
Yes
Camera phone
Direct photo printing from camera phones with Pictbridge or the optional HP bt450, bt400 Bluetooth Wireless Printer Adapter Yes
Dimension note (imperial)
with printer duplexer installed
Dimension note (metric)
document lid closed
Exifprint supported
Yes, Version 2.2
Export file formats
Memory cards: JPEG, TIF, AVI, MOV, MPG
Junk barrier supported
Yes, requires Caller Id
Maximum input capacity (photo paper)
30 sheets
Maximum output capacity (photo paper)
10 sheets
Maximum output capacity for labels
25 sheets
Maximum output capacity for transparencies
25 sheets
Maximum print length (imperial)
24 in
Maximum scan area (ADF) (imperial)
8.5 x 14"
Media sizes supported (imperial)
Letter, legal, executive, No. 10 envelopes, cards, borderless photo (4 x 6 in, 5 x 7 in, 8 x 10 in), borderless panorama (4 x 10 in, 4 x 11 in, 4 x 12 in)
Package weight (imperial)
25.27 lbs
Page yield identifier
PSC7200
Photo proofsheets supported
No
Print speed (color, draft quality, 10 x 15 photo)
As fast as 10 sec
Print speed (color, normal quality, 10 x 15 photo)
As fast as 22 sec (borderless) As fast as 52 sec (borderless)
Printer features
Color printing, color scanning, color copying
Product dimensions optional (metric)
450 x 443 x 241 mm
Recommended media weight (imperial)
20 lb
Standard input capacity for legal
100 sheets
Standard output capacity for labels
25 sheets
Standard output capacity for legal
50 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Video action printing supported
Yes
Vivera inks supported
Yes
Wireless option type
Yes
UNSPSC-code
43212110
Package dimensions (WxDxH)
20 x 11.8 x 20.2" (507 x 300 x 514 mm)
Media size (tray 1)
A4, A5, B5, 2L, L, Hagaki, A6, A2 Envelope, C6 Envelope, DL Enveloipe, JIS Envelope #3, JIS Envelope #4, panorama
Electromagnetic compatibility
EU (EMC Directive 89/336/EC), Russia (GOST)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:56:20
Uk has collected 17 expert reviews for HP Photosmart C7280 Inkjet A4 4800 x 1200 DPI 7.5 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 16:56:19
The Photosmart C7280 is an excellent all-round multifunction for the home. Although we weren’t particularly impressed with its print quality, this is outweighed by a multitude of other useful features that make it a great device.
Good Scanning quality, wireless functionality, photo-editing functions...
Bad No CD/DVD printing, some printing quality issues The Final Word The Photosmart C7280 is an excellent all-round multifunction for the home. Although we weren’t particularly impressed with its print quality, this is outweighed by a multitude of other...
Bottom line The Photosmart C7280 is an excellent all-round multifunction for the home. Although we weren’t particularly impressed with its print quality, this is outweighed by a multitude of other useful features that make it a great device.
75%
itreviews.com
Updated:
2013-11-13 16:56:19
Fans of the C6200 series of Photosmart All-in-Ones will cheer the addition of an easy to set up wireless capability, the new fax function and the impressive clarity and sharpness of the colour reproduction. However, theres little improvement in speed...
0%
techadvisor.co.uk
Updated:
2013-11-13 16:56:19
If youre looking for a multifunction printer thats loaded with features but still does a good job printing text and graphics-filled documents, HPs Photosmart C7280 is worth a look. This multifunction device includes print, scan, copy, and fax capa...
Bottom line You can purchase multifunction printers that are less expensive than the HP Photosmart C7280, but it would be hard to find an all-in-one that has such a rich and well-balanced set of features. If youre looking for a multifunction device that produces...
80%
alphr.com
Updated:
2013-11-13 16:56:19
In recent times, the PC Pro all-in-one A List category has been dominated by Canon, first with its wonderful Pixma MP600, then by the updated MP610. But in our last Labs HP who was hot on Canon's heels, so a new Photosmart launch always has the potenti...
Bottom line A well-equipped wireless multifunction device, but quality and speed aren't quite up with the best...
67%
trustedreviews.com
Updated:
2013-11-13 16:56:19
HP still holds the lion's share of the inkjet all-in-one market and produces both business-oriented machines and those intended for the photo-enthusiast at home. The Photosmart C7380 fits in the second category, though it would be fine for simple SOHO tas...
80%
macworld.com
Updated:
2013-11-13 16:56:19
You can purchase multifunction printers that are less expensive than the Photosmart C7280, but it would be hard to find an all-in-one that has such a rich and well-balanced set of features. If you’re looking for a multifunction device that produ...
Good Excellent print quality for text and graphics; built-in duplexer; automatic document feeder; second tray for 4x6 and 5x7 photo paper; 802.11g, Ethernet, and USB connectivity.
Bad Photo scans and photo print quality could be better; occasional wireless dropouts.
Bottom line You can purchase multifunction printers that are less expensive than the Photosmart C7280, but it would be hard to find an all-in-one that has such a rich and well-balanced set of features. If you’re looking for a multifunction device that produ...
80%
v3.co.uk
Updated:
2013-11-13 16:56:19
Despite its Photosmart badge, HP’s C7280 is actually a multi-talented device. In addition to printing it can scan and copy as well as send and receive faxes. That puts it very much in the home office category – after all, very few home users make use o...
Good Excellent photo quality; reasonable speed; versatile...
Bad Text quality is variable; fax is of limited use...
Bottom line A versatile printer for the home office that performs very well...
80%
maclife.com
Updated:
2013-11-13 16:56:19
The Photosmart C7280 can connect to your network via Ethernet or Wi-Fi, so all your Macs can take advantage of its versatility. The capable Photosmart C7280 All-in-One gives you a color inkjet printer, scanner, copier, and fax machine in one tidy, v...
Good It just works. Solid Mac driver support for both Tiger and Leopard.
Bad No duplex scanning. Minimal security for the builtin Web server.
Bottom line If you need an all-in-one for your Mac, this jack of all trades won’t disappoint...
80%
mymac.com
Updated:
2013-11-13 16:56:19
HP Ive been a long-time user of HP all-in-one printers. My Photosmart 2710 has a reliable workhorse for me, in spite of a few small irritations.While there are some drawbacks to having all yo...
80%
pcmag.com
Updated:
2013-11-13 16:56:19
Most ink-jet-based all-in-ones (AIOs) emphasize either photo-related or office-centric features. The former are best suited for a home, while the latter work well for a small office or home office. The HP Photosmart C7280 All-In-One ($299.99 direct)...
Good High-quality photos. Automatic document feeder (ADF). Standalone copier and fax. Network connector. Wi-Fi.
Bad Less-than-ideal text quality. Low paper capacity.
Bottom line The HP Photosmart C7280 All-In-One can serve double duty as a home and a home-office AIO, with high-quality photo output joining office-centric features like standalone faxing...
80%