Konica Minolta logo

Konica Minolta Magicolor 7450 Color Laser Printer 9600 x 600 DPI A3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23335
Info modified on:
28 Jan 2020, 15:40:54
Long product name Konica Minolta Magicolor 7450 Color Laser Printer 9600 x 600 DPI A3:

Magicolor 7450 Color Laser Printer - 24.5 ppm, Single-pass, large-format color laser, 9600 x 600 dpi

Short summary description Konica Minolta Magicolor 7450 Color Laser Printer 9600 x 600 DPI A3:

Konica Minolta Magicolor 7450 Color Laser Printer, Color, 9600 x 600 DPI, A3, 24.5 ppm

Long summary description Konica Minolta Magicolor 7450 Color Laser Printer 9600 x 600 DPI A3:

Konica Minolta Magicolor 7450 Color Laser Printer. Color. Maximum duty cycle: 120000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 24.5 ppm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.