location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PERFECTION 2580 PHOTO Flatbed scanner 2400 x 4800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Perfection 2580 Photo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B172123
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PERFECTION 2580 PHOTO Flatbed scanner 2400 x 4800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 2400 x 4800 DPI
  • - Color scanning
  • - Maximum scan size: 8.5 x 11.7" (216 x 297 mm) Sensor type: CCD
  • - 17 W
Long product name Epson PERFECTION 2580 PHOTO Flatbed scanner 2400 x 4800 DPI :
The short editorial description of Epson PERFECTION 2580 PHOTO Flatbed scanner 2400 x 4800 DPI

PERFECTION 2580 PHOTO A4 USB main 2400 DPI sub 4800 DPI 48 bit
More>>>
Epson PERFECTION 2580 PHOTO Flatbed scanner 2400 x 4800 DPI:
The official marketing text of Epson PERFECTION 2580 PHOTO Flatbed scanner 2400 x 4800 DPI as supplied by the manufacturer

Class-leading quality, enhanced photo features

The EPSON Perfection 2580 Photo is the ideal scanner for amateur photographers. It offers class leading scanning quality and enhanced ease of use, with a built-in Auto Film Loader for hassle-free multiple image scanning.

Easily restore your precious memories
With an innovative built-in Auto Film Loader for fast, hassle-free 35mm film scanning, 2400dpi resolution for class-leading quality and enhanced photo restoration features, this is the perfect home and amateur photo scanner. Just insert your negatives or slides and let the scanner do the rest – it’s so easy to scan, archive, and even bring your precious memories back to life.

Key Features

Auto Film Loader for hassle-free film scanning
Scan images for high quality photo enlargements
Archive film to prevent future damage and fading
Amazing quality with 2400 x 4800dpi resolution
EPSON Color Restoration rejuvenates faded images
EPSON Dust Removal eliminates dust and specks
High speed scanning with USB 2.0 interface
Scan up to 24 photos automatically with the Optional Multi Photo Feeder
Includes Award-winning software bundle
One-click scanning to E-mail, Web, Save and Copy

Built-in Auto Film Loader makes multiple 35mm film scanning simple
Class leading optical resolution of 2400 x 4800dpi
Rejuvenate old images with EPSON Color Restoration and Dust Removal

Short summary description Epson PERFECTION 2580 PHOTO Flatbed scanner 2400 x 4800 DPI:
This short summary of the Epson PERFECTION 2580 PHOTO Flatbed scanner 2400 x 4800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PERFECTION 2580 PHOTO, 8.5 x 11.7" (216 x 297 mm), 2400 x 4800 DPI, 48 bit, Flatbed scanner, CCD, 17 W

Long summary description Epson PERFECTION 2580 PHOTO Flatbed scanner 2400 x 4800 DPI:
This is an auto-generated long summary of Epson PERFECTION 2580 PHOTO Flatbed scanner 2400 x 4800 DPI based on the first three specs of the first five spec groups.

Epson PERFECTION 2580 PHOTO. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 2400 x 4800 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Power consumption (typical): 17 W. Country of origin: China

Scanning
Maximum scan size *
8.5 x 11.7" (216 x 297 mm)
Optical scanning resolution *
2400 x 4800 DPI
Color scanning
Yes
Duplex scanning *
No
Input color depth
48 bit
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Power
Power consumption (typical)
17 W
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
15.4" (392 mm)
Package depth
19.8" (503 mm)
Package height
5.98" (152 mm)
Package weight
11.7 lbs (5.31 kg)
System requirements
Compatible operating systems
Microsoft Windows 98SE / Me / 2000 Professional / XP Home Edition / XP Professional (Pre-installed model or upgrade of Windows 98 / Me / 2000 Professional pre-installed model) Mac OS 9.1 or later, Mac OS X 10.2 or later
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
7.05 lbs (3.2 kg)
Packaging content
Bundled software
Epson award-winning software
Other features
I/O ports
USB
Dimensions (WxDxH)
16.5 x 10.8 x 3.39" (419 x 275 x 86 mm)
Power requirements
(AC100V model) AC100-120V 50-60Hz, (AC200V model) AC220-240V 50-60Hz
Logistics data
Quantity per pallet
52 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
83.9" (2.13 m)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
5 pc(s)
Quantity per pallet (UK)
65 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
83.9" (2.13 m)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:28:04
Uk has collected 4 expert reviews for Epson Perfection 2580 Photo and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-08-05 17:28:04
The Epson Perfection 2580 Photo produces high-quality images from both prints and film--and is a great value for the price. Plus, this scanner is ideal for anyone with stacks of 35mm negatives to scan.
80%
v3.co.uk
Updated:
2013-08-05 17:28:04
A scanner designed primarily for photographers...
80%
Country Distributor
United Kingdom 1 distributor(s)