location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
860 IS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2341B009 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2019 12:37:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 3.8x Digital zoom: 4x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver :
The short editorial description of Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver

8.0 Megapixel Digital IXUS 860 IS
More>>>
Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
The official marketing text of Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver as supplied by the manufacturer

8.0 Megapixels
An 8.0 Megapixel CCD sensor captures in high resolution for large photo lab quality prints.

Wide-angle lens with optical IS
A 28mm (equivalent) wide-angle lens with 3.8x zoom enables the capture of large scenes from closer range. Canon's optical Image Stabilizer (IS) technology counteracts camera shake for blur-free shots at slower shutter speeds and full zoom.

Modern styling
The striking design of the Digital IXUS 860 IS contrasts smooth, simple lines with bold black edges. The large, square controls are easy to access and a Touch Control Dial enables fingertip control of key camera functions.

Total anti-blur solution
In tandem with IS, user-selected Auto ISO Shift offers enhanced protection against camera shake. ISO 1600 and High ISO Auto protect against camera shake during longer exposures, as well as blur caused by typical subject movement.

DIGIC III with Face Detection AF/AE/FE
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. Face Detection AF/AE/FE and iSAPS analyse the scene, detect subjects in the frame and select the optimum focus, exposure and flash settings.

Red-Eye Correction
When operating in playback mode, Face Detection Technology allows you to quickly and accurately correct red-eye without affecting the rest of the image.

PureColor LCD
A bright 3" high resolution (230,000 pixels) PureColor LCD screen has improved colour reproduction, and offers a wide viewing angle for easy framing and review. An anti-glare, scratch-resistant coating aids visibility in bright light and adds extra protection against knocks and scrapes.

Shooting modes and My Colors
17 shooting modes including Beach, Portrait and Kids & Pets aid the capture of still images in tricky lighting conditions. My Colors in-camera photo effects can be applied both during and after shooting.

Movie options
Movie modes include Long Play (LP) for VGA (30fps) clips that use half the normal memory card space, and Time Lapse Movie which captures changing scenes - such as a flower’s bloom or a bustling city street - for accelerated playback as smooth video clips.

Safety Zoom and Digital Tele-Converter
Safety Zoom offers extra zoom magnification without affecting image quality. The Digital Tele-Converter adds extra telephoto capability - just like adding a tele-converter lens to the camera.

Short summary description Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 860 IS, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3.8x, Silver

Long summary description Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 860 IS. Megapixel: 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3.8x, Digital zoom: 4x, Focal length range: 4.6 - 17.3 mm. Display diagonal: 3". Internal memory: 32 MB. PictBridge. Weight: 5.47 oz (155 g). Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:30:07
Uk has collected 57 expert reviews for Canon Digital IXUS 860 IS 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
siliconrepublic.com
Updated:
2011-08-14 02:30:05
When I was a child, I would crawl around my parents’ garden in search of insects, spiders, ladybirds and any interesting plants and weeds that caught my attention, examining them intently for hours and pretending they were a part of my imaginary zoo. L...
0%
shinyshiny.tv
Updated:
2011-08-14 02:30:05
Zara gets up close and personal with the latest Canon IXUS camera here, which funnily enough, theyve sent us in pink. You can get one of your own here. for £239.
0%
digitalversus.com
Updated:
2011-08-14 02:30:05
Note: In the US, this camera is sold under the name, "PowerShot SD870 IS".Following the example of certain HP or Kodak compacts, the Ixus 860 IS has a panoramic function. The principle is very simple. After the first shot, a "ghost" image appears on...
Good 28 mm wide angle and optical stabilization, Quality 3’’ LCD, Very reactive, Simple to use, Flash well managed...
Bad Significant deformation at 28 mm, No optical zoom in video mode, Very noticeable purple fringes, Burst mode a little slow, No high definition video...
80%
gadgetspeak.com
Updated:
2011-08-14 02:30:05
Like all of the Ixus range it is small at 9x6x2cm the last figure the width doubles when the 3.8 to 1 optical zoom lens is fully extended. This is very solidly constructed unit so it weights 120grams. The base has the optional tripod screw, and cover t...
92%
pocket-lint.com
Updated:
2011-08-14 02:30:05
The IXUS 860IS is typically well made and very nice to use as well as being very easy to use, noise issues are not helped at higher ISOs by the increase in resolution but over it is an accomplished if pricey snapper.>> Our score8/10>> Your...
Good Great build, image quality as lower ISOs, responsive, easy to use, good metering and colour, nice lens focal range...
Bad Reduced detail due to noise reduction processing, Intrusive noise at higher ISOs, white balance issues in mixed lighting, screen marks easily...
Bottom line While it looks very nice, the entry price is higher than that of its predecessor and, mysteriously, there are a few things missing from the new model...
80%
Cameras.co.uk
Updated:
2011-08-14 02:30:06
The Canon IXUS 860 IS is an attractive 8 megapixel camera. It has a 3.8x wide angle lens. Wide angle lenses are able to add extra width to a photo. This makes them a good choice if you like taking landscape type photos, groups of people, architectural...
83%
theregister.co.uk
Updated:
2011-08-14 02:30:07
It’s a handsome thing, with smooth curves, a two-tone silver and black finish, and feels reassuringly solid in the hand. The rear of the camera is dominated by a large, 3in LCD screen composed of 230,000 pixels. Images displayed on the screen are sh...
Bottom line No camera is perfect, and Canons Ixus 860 IS is no exception. We felt that the menu selection system was a little too sensitive at times: it was very easy to inadvertently make an adjustment we didn’t want – but a swine to revert back to the o...
90%
hereshow.ca
Updated:
2011-11-04 10:00:15
The SD870, introduced last August, is slightly bulkier than the Lumix FX35. Its zoom lens starts at 27mm and has a marginally shorter range (3.8x), and the sensor is lower resolution: 8MP versus 10MP. But the Canon camera produced images with less nois...
Good Excellent image quality, Big 3inch monitor, Superior image stabilization...
Bad No viewfinder, No manual exposure control...
0%
dpexpert.com.au
Updated:
2011-11-04 10:00:16
This is an 8 megapixel camera with a 3x zoom (38-114mm focal length in film equivalent). The lens has effective optical image stabilisation. There is face recognition which works in most, but not all, situations. Many of the features will be familiar...
Good The camera is, in fact, a camera, never mind the fashion accessory. And it takes decent pictures provided the ISO speed is kept to 200. Auto white balance copes well with most indoor lighting except strong incandescent. Focus is good and detail is acce...
Bad The dynamic range is limited and highlights tend to blow out in contrasty scenes. You can use exposure compensation to underexpose but you can’t adjust the in-camera contrast. Selecting the Neutral colour mode helps a little and reduces colour satur...
Bottom line This camera comes out of the box set for fully automatic point and shoot. It is easy enough to change to the Manual mode to get control of the ISO speed ssetting, but perhaps most people won’t bother. As a point and shoot it is one of the best at th...
0%
smarthouse.com.au
Updated:
2011-11-04 10:00:16
If you are looking for an easy to use camera to take photos without a hitch with an attractive price point to boot, then the Ixus 80 IS from Canon may just be the digital camera you are looking for. Click to enlargeMore often than not, users who are l...
80%
photoreview.com.au
Updated:
2011-11-04 10:00:24
Canons Ixus 860 IS replaces the Ixus 850 IS model but offers slightly higher resolution for a lower price. The 850 ISs optical viewfinder has been dispensed with, in favour of the new models larger, 3.0-inch LCD monitor. Continuous shooting speeds a...
85%
digitalfunstuff.com.au
Updated:
2011-11-04 10:00:30
Canon IXUS 860 IS Digital Camera...
0%
pcworld.com_techhive.com
Updated:
2011-08-14 02:30:05
Wide is the operative word for the $350 Canon PowerShot SD870 IS Digital Elph--not for the cameras overall size, but for its alluringly large 3-inch LCD and for its wide-angle zoom, which starts at 28mm (35mm equivalent), a focal length to warm the he...
Good Extrawide zoom lens, Big LCD (3 inches)...
Bad Not as well constructed as other Elphs, Animated onscreen button is distracting...
78%
pcmag.com
Updated:
2011-08-14 02:30:05
Plenty of point-and-shoot cameras promise to pack terrific image quality into a compact and easy-to-use device. The 8-megapixel Canon PowerShot SD870—an update of the SD850 and SD800 in the Digital Elph series—delivers spectacularly on both cl...
Good Big, 3-inch LCD. Wide-angle lens. Touch wheel control.
Bad No optical viewfinder. High ISO settings result in noisy images.
Bottom line With easy-to-use controls and a wide shooting angle, the SD870 produces exceptional images...
80%
Neocamera.com
Updated:
2011-08-14 02:30:05
The Canon Powershot SD870 IS is one of those rare ultra-compact cameras with a wide-angle lens, actually Canon only makes one other camera with a wide-angle lens, the ultra-compact Canon Powershot SD800 IS. Some aspects of the SD870s performance ar...
60%
whatdigitalcamera.com
Updated:
2011-08-14 02:30:06
Following on from the popular 850 IS is the latest in the style-driven and ever-popular IXUS range from Canon, the 860 IS. Changes are small yet noticeable between the two models: the sensor size has received a boost from 7MP to 8MP, tho...
Good Design/build, consistent exposures and WB, LCD screen...
Bad RRP, slight image softness in corners...
Bottom line A great compact that produces excellent images on a truly breathtaking LCD screen.
89%
trustedreviews.com
Updated:
2011-08-14 02:30:06
For those of us who celebrate the miracle of western consumerism, the festive season of Christmas is fast approaching, and judging by the number of requests for advice that I'm getting from readers, most people are already deciding what presents they'd li...
90%
letsgodigital.org
Updated:
2011-08-14 02:30:06
The Canon Digital IXUS 860 IS digital camera can lean on the success of its ancestors and thats what it does of course. The Canon IXUS 860 IS camera is faithful to the concept that brought Canon a lot of success over the past few years. A safe way may...
0%
devhardware.com
Updated:
2011-08-14 02:30:06
I have been a big fan of Canons SD line of cameras for the past couple of years. In this review, I will take a look at the 8.3 mega-pixel Canon Powershot SD870 IS (IXUS 860 IS in Europe), which is the follow-up to the largely successful Canon Powersho...
0%
dcresource.com
Updated:
2011-08-14 02:30:06
Shop & Save Support us by shopping online for the PowerShot SD870 IS Digital ELPH here! Price range: $297 - $549View all prices for this product Your donation is also greatly appreciated.The Canon PowerShot SD870 IS Digital ELPH ($399) is an ultra-c...
0%
cameralabs.com
Updated:
2011-08-14 02:30:06
The Canon Digital Ixus 860IS – or PowerShot SD870 IS Digital Elph as it’s known in North America – is an 8 Megapixel compact with a 3.8x optically-stabilised zoom lens and a large 3in screen. Announced in August 2007, it’s the succ...
Good 28mm wide angle and optical stabilisation, Large and great quality screen, Very good build quality and design, Quick and easy access to settings.
Bad Higher RRP than rivals, Little or no manual control, Slow continuous shooting, No Live Histogram; coarse zoom steps.
Bottom line The Canon Ixus 860IS / PowerShot SD870 IS has a lot going for it. The great build quality, large screen, quick response, wide angle coverage and respectable quality will be sufficient to sell it to many people. Photographic enthusiasts will miss full...
86%
dpreview.com
Updated:
2011-08-14 02:30:06
The SD870 IS (known in Europe as the IXUS 860 IS and in Japan as the IXY Digital 910IS), announced in August, is a replacement for the SD 800 IS (IXUS 850 IS), one of last years most popular ultra compacts. It retains the SD800s optically stabilized...
Good Good image quality (at lower ISO settings), Accurate metering in the majority of situations, Very useful lens range with surprisingly good edge-to-edge performance, Useful and adaptable Auto ISO-shift function, Handy macro performance at wide end of lens...
Bad AiAF/Face detection a little haphazard, Occasional tendency to ignore (and overexpose) bright regions, Touch wheel slightly awkward, Image quality suffers above ISO 400 due to noise and noise reduction issues, Easily scratched and scuffed, Manual control...
Bottom line The SD870 IS follows in the footsteps of some highly regarded cameras so its understandable that Canon has chosen not to tinker too much with a successful formula. The cameras image quality is generally very good, especially considering its use of a...
70%
digitalcamerainfo.com
Updated:
2011-08-14 02:30:06
Just a few months after its predecessor was released onto the market, the Canon PowerShot SD870 IS made its debut. It has 8 megapixels and optical image stabilization, like the SD850. However, it has a larger 3-inch LCD screen and shorter but wider 3.8...
Good Excellent colors Great movies Excellent White Balance accuracy 3-inch LCD with wide view Trendy look 28mm wide lens Quick face detection...
Bad High noise above ISO 80 Poor dynamic range above ISO 80 Lots of over-sharpening 1.3 fps Burst mode Weak flash Expensive...
Bottom line The Canon PowerShot SD870 IS offers a few practical upgrades from its predecessor. The 3-inch screen makes it easier to read menus and check pictures. It has a wider 28mm lens that can fit larger portraits. The SD870 also boasts a new face detection sy...
0%
digitalcamerareview.com
Updated:
2011-08-14 02:30:06
I became almost uncontrollably depressed watching Maria Sharapova’s early exit from the US Open, but one thing relieved my anguish: they continued to run her PowerShot commercial throughout the rest of the tournament. Why did this assuage my sorrow...
Good 3 inch LCD Screen, Easy access to important functions, Battery life, Ease of shooting, reviewing, deleting retaking, Various Auto settings for numerous shooting conditions...
Bad Power button easy to press instead of shutter, No optical viewfinder (if you really like them), Battery/media compartment door mechanism not impressive...
Bottom line Canon Powershot SD870 IS Review BY: Mary Margaret, DigitalCameraReview.com Contributor PUBLISHED: 10/9/2007 Canon Powershot SD870 IS Review Article ContentsCanon Powershot SD870 IS Review Image Gallery I became almost uncontrollably depressed watching...
0%
photographyblog.com
Updated:
2011-08-14 02:30:06
Promoted as "the photographer’s IXUS" by Canon, the new Digital IXUS 860 IS is one of the more intriguing models in Canons Autumn lineup of compact digital cameras. The new Canon IXUS 860 IS offers an 8 megapixel sensor and a wide-angle 3.8x zoom le...
Bottom line The Canon Digital IXUS 860 IS is the best IXUS model that weve reviewed. Period. Its an excellent point and shoot camera with a wealth of features that make it easy to take great photographs. Pick the IXUS 860 IS up for the first time and there is a...
90%
computershopper.com
Updated:
2011-08-14 02:30:06
The PowerShot SD870 IS Digital Elph from Canon is one of the very best point-and-shoot digital cameras on the market. Its a great choice for buyers in search of a compact camera that you can take anywhere. Clad in a compact metallic enclo...
Good Excellent image quality; easy-to-use interface; extremely responsive; minimal shutter lag...
Bad No optical viewfinder; no manual exposure controls...
Bottom line The PowerShot SD870 IS is simply one of the best compact point-and-shoot cameras you can buy...
85%
steves-digicams.com
Updated:
2011-08-14 02:30:07
The PowerShot SD870 IS Digital ELPH Camera is ideal for style-conscious photo enthusiasts with impeccable taste who want their substance to keep pace with their style. The PowerShot SD870 IS Digital ELPH camera is built on a foundation consisting of on...
0%
Digitaltrends.com
Updated:
2011-08-14 02:30:07
Canon recently unveiled a raft of new cameras ranging from the pretty ordinary to the totally over-the-top, a 21.1-megapixel D-SLR. The EOS-1Ds Mark III, due in November, costs nearly eight grand and is clearly targeted to pros and hedge fund operators...
Good Nice 28mm wide angle lens Superior point-and-shoot photos Solid 3-inch LCD screen...
Bad No aperture control Digital noise at high ISOs...
Bottom line Since this is a fairly new camera, the SD870 IS is selling for just slightly less than $399 USD list, while the SD850 IS costs under $350 USD. For this reviewer, the 28mm lens makes it worth the difference; the larger LCD screen is just icing on a yumm...
85%
Country Distributor
Nederland 1 distributor(s)