location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Power Adapter Car - Plane PW-1200p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14129
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:04:19
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter :
The short editorial description of Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter

Notebook Power Adapter Car - Plane PW-1200p
More>>>
Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter:
The official marketing text of Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter as supplied by the manufacturer

Power adapter designed for travellers to power or charge your notebook from a cigarette lighter socket or airplane seat power connection.

- Power adapter designed for travellers to power or charge your notebook from a cigarette lighter socket or airplane seat power connection
- Equipped with different connectors and selectable power output to assure compatibility with most notebook models
- 10 letter coded swappable connectors
Switchable 15/16/18/19/20 Volt (6A) and 22/24 Volt (5A) DC output (max. 120W).

Short summary description Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter:
This short summary of the Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Notebook Power Adapter Car - Plane PW-1200p, 120 W, Cigarette lighter socket or airplane seat power connection Notebook with compatible power rating..., 6.3 x 3.15 x 10.2" (160 x 80 x 260 mm), Input power surge protected up to 15A, Universal DC/DC notebook power adapter. 10 swappable connectors. Cigarette lighter connector to...

Long summary description Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter:
This is an auto-generated long summary of Trust Notebook Power Adapter Car - Plane PW-1200p power adapter/inverter based on the first three specs of the first five spec groups.

Trust Notebook Power Adapter Car - Plane PW-1200p. Capacity: 120 W. Minimum system requirements: Cigarette lighter socket or airplane seat power connection Notebook with compatible power rating.... Package dimensions (WxDxH): 6.3 x 3.15 x 10.2" (160 x 80 x 260 mm), Safety features: Input power surge protected up to 15A, Contents: Universal DC/DC notebook power adapter. 10 swappable connectors. Cigarette lighter connector to...

Power
Capacity
120 W
Performance
Minimum system requirements
Cigarette lighter socket or airplane seat power connection Notebook with compatible power rating and connection
Other features
Safety features
Input power surge protected up to 15A
Package dimensions (WxDxH)
6.3 x 3.15 x 10.2" (160 x 80 x 260 mm)
Contents
Universal DC/DC notebook power adapter. 10 swappable connectors. Cigarette lighter connector to airplane seat power connector converter. Multi-languages user's manual.
Brand Image Article code product Stock Price from
Trust PSP Power Adapter PW-2995p power adapter/inverter Black Trust PSP Power Adapter PW-2995p power adapter/inverter Black
(show image)
14785 PSP Power Adapter PW-2995p 0.00
(excl. VAT)
0 (incl. VAT)
Trust PSP Car Charger USB PW-2993p power adapter/inverter Black Trust PSP Car Charger USB PW-2993p power adapter/inverter Black
(show image)
14787 PSP Car Charger USB PW-2993p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Car Charger for iPod PW-2883p power adapter/inverter White Trust Car Charger for iPod PW-2883p power adapter/inverter White
(show image)
14784 Car Charger for iPod PW-2883p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Power Adapter for iPod PW-2885 power adapter/inverter White Trust Power Adapter for iPod PW-2885 power adapter/inverter White
(show image)
14782 Power Adapter for iPod PW-2885 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)