location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-C170, Black 1.52" 2.36 oz (67 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-C170, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-C170SKA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SGH-C170, Black 1.52" 2.36 oz (67 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 1.52" 128 x 128 pixels
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 730 mAh
Long product name Samsung SGH-C170, Black 1.52" 2.36 oz (67 g) :
The short editorial description of Samsung SGH-C170, Black 1.52" 2.36 oz (67 g)

SGH-C170, Black
More>>>
Samsung SGH-C170, Black 1.52" 2.36 oz (67 g):
The official marketing text of Samsung SGH-C170, Black 1.52" 2.36 oz (67 g) as supplied by the manufacturer

Red-hot and Extra Slim
Samsung's SGH-C170 is a red-hot mobile that stands out in a crowd. Its slender form has a sleek and cutting-edge style that is enhanced by its gorgeous red color. Going beyond your basic calling needs with features like FM radio, speakerphone, Mobile Tracker and SOS Message, this phone keeps you connected in style.

Short summary description Samsung SGH-C170, Black 1.52" 2.36 oz (67 g):
This short summary of the Samsung SGH-C170, Black 1.52" 2.36 oz (67 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-C170, Black, Bar, 1.52", 128 x 128 pixels, 730 mAh, Black

Long summary description Samsung SGH-C170, Black 1.52" 2.36 oz (67 g):
This is an auto-generated long summary of Samsung SGH-C170, Black 1.52" 2.36 oz (67 g) based on the first three specs of the first five spec groups.

Samsung SGH-C170, Black. Form factor: Bar. Display diagonal: 1.52", Display resolution: 128 x 128 pixels. WAP: 1.2. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 730 mAh, Standby time (2G): 220 h. Weight: 2.36 oz (67 g). Product color: Black

Design
Product color *
Black
Display
Display diagonal *
1.52"
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colors
Memory
Flash card support *
No
Internal memory
0.6 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
WAP
1.2
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Polyphonic rings quantity
16
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
730 mAh
Talk time (2G) *
2.5 h
Standby time (2G) *
220 h
Weight & dimensions
Weight *
2.36 oz (67 g)
Width
1.65" (42 mm)
Depth
0.35" (8.9 mm)
Height
4.13" (105 mm)
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Phonebook capacity
500 entries
Speakerphone
Yes
Form factor *
Bar
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:15:59
Uk has collected 4 expert reviews for Samsung SGH-C170, Black 3.86 cm (1.52") 67 g and the average expert rating is 45 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
45%